16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter 16-TSSOP -40 to 105
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1166686-DAC8554IPW
Manufacturer Homepage: www.ittcannon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC DAC 16BIT V-OUT 16TSSOP
IC DAC 16BIT V-OUT 16TSSOP
A range of 16-bit Digital to Analogue converters from Texas Instruments for general purpose and specialized audio applications. The range includes both Parallel and Serial interface types and covers various DAC architectures including Current Steering and Delta-Sigma types.
Resolution = 16 bit
Number of DAC Channels = 4
Digital Interface Type = Serial (SPI/QSPI/Microwire)
Mounting Type = Surface Mount
Package Type = TSSOP
Power Supply Type = Single
Conversion Rate = 200ksps
Typical Single Supply Voltage = 3.3 V, 5 V
Voltage Reference = External
Architecture = Resistor String
A range of 16-bit Digital to Analogue converters from Texas Instruments for general purpose and specialized audio applications. The range includes both Parallel and Serial interface types and covers various DAC architectures including Current Steering and Delta-Sigma types.
Resolution = 16 bit
Number of DAC Channels = 4
Digital Interface Type = Serial (SPI/QSPI/Microwire)
Mounting Type = Surface Mount
Package Type = TSSOP
Power Supply Type = Single
Conversion Rate = 200ksps
Typical Single Supply Voltage = 3.3 V, 5 V
Voltage Reference = External
Architecture = Resistor String
16 Bit Digital to Analog Converter 4 16-TSSOP
Texas Instruments | Win Source Electronics | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | DAC8554IPW | 1166686-DAC8554IPW | DAC8554IPW | DAC8554IPW | 6200284 | DAC8554IPW |
Product Name | DAC8554 16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8554IPW | Integrated Circuits | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
Interface Type | Serial; SPI | Serial; SPI; Microwire | ||||
Package Type | TSSOP | Tube | 16-TSSOP (0.173\", 4.40mm Width) | TSSOP; TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
Screening Level | Catalog | |||||
Resolution | 16 bits | 16 bits | 16 bits | |||
INL | 12 LSB |