14-Bit, 2.4 GSPS Digital-to-Analog Convert 252-BGA -40 to 85
DAC, PARALLEL, WORD INPUT
IC DAC 14BIT A-OUT 252BGA
Manufacturer: Texas Instruments
Win Source Part Number: 1166471-DAC5670IGDJ
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 252-BGA
Output Type: Current - Unbuffered
Operating Supply Voltage: 3 V ~ 3.6 V
Architecture: Current Sink
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 3 V ~ 3.6 V
Resolution: 14
Settling Time: 3.5ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±1.5, ±0.8
Family Name: DAC5670
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 252-BGA
Alternative Parts (Cross-Reference): MAX19692EXW-D; MAX19692EXW+D;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC DAC 14BIT A-OUT 252BGA
14 Bit Digital to Analog Converter 1 252-BGA (17x17)
Texas Instruments | LIXINC Electronics Co., Limited | Utmel Electronic Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | DAC5670IGDJ | DAC5670IGDJ | 815-DAC5670IGDJ | 1166471-DAC5670IGDJ | DAC5670IGDJ | DAC5670IGDJ |
Product Name | DAC5670 14-Bit, 2.4 GSPS Digital-to-Analog Convert | Integrated Circuits | IC DAC 14BIT A-OUT 252BGA | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5670IGDJ | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
Package Type | BGA | Tray | 252-BGA | 252-BGA | 252-BGA | |
Screening Level | Catalog | |||||
Resolution | 14 bits | 1.75 bits | 14 bits | |||
Dissipation | 2000 milliwatts | 2350 milliwatts |