Pletronics, Inc. Low Frequency Crystal SM8S

Description
The Pletronics’ SM8S Series is a miniature surface mount crystal. The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging 32.768 KHz only 1.5 x 3.2 mm 2 pad XY Cut Crystal
Datasheet
Description
The Pletronics’ SM8S Series is a miniature surface mount crystal. The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging 32.768 KHz only 1.5 x 3.2 mm 2 pad XY Cut Crystal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Frequency Crystal - SM8S - Pletronics, Inc.
Lynnwood, WA, United States
Low Frequency Crystal
SM8S
Low Frequency Crystal SM8S
The Pletronics’ SM8S Series is a miniature surface mount crystal. The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging 32.768 KHz only 1.5 x 3.2 mm 2 pad XY Cut Crystal

The Pletronics’ SM8S Series is a miniature surface mount crystal.

The package is ideal for automated surface mount assembly and reflow practices.

Tape and Reel packaging

  • 32.768 KHz only
  • 1.5 x 3.2 mm 2 pad
  • XY Cut Crystal
Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Crystals
Product Number SM8S
Product Name Low Frequency Crystal
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details
Surface Mount Crystals - ECS-120-8-36B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Units - 6719242 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers