Pletronics, Inc. Miniature SMD Crystal SM42 Series

Description
The Pletronics’ SM42 Series is a miniature surface mount crystal The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 3 MHz to 70 MHz AT Cut Crystal SM42: 4.7 x 13.5 x 4.6 mm SM30: 4.7 x 13.5 x 3.5 mm SM25: 4.7 x 13.5 x 2.9 mm
Datasheet
Description
The Pletronics’ SM42 Series is a miniature surface mount crystal The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 3 MHz to 70 MHz AT Cut Crystal SM42: 4.7 x 13.5 x 4.6 mm SM30: 4.7 x 13.5 x 3.5 mm SM25: 4.7 x 13.5 x 2.9 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature SMD Crystal - SM42 Series - Pletronics, Inc.
Lynnwood, WA, United States
Miniature SMD Crystal
SM42 Series
Miniature SMD Crystal SM42 Series
The Pletronics’ SM42 Series is a miniature surface mount crystal The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 3 MHz to 70 MHz AT Cut Crystal SM42: 4.7 x 13.5 x 4.6 mm SM30: 4.7 x 13.5 x 3.5 mm SM25: 4.7 x 13.5 x 2.9 mm

The Pletronics’ SM42 Series is a miniature surface mount crystal

The package is ideal for automated surface mount assembly and reflow practices.

Tape and Reel packaging.

  • 3 MHz to 70 MHz
  • AT Cut Crystal
  • SM42: 4.7 x 13.5 x 4.6 mm
  • SM30: 4.7 x 13.5 x 3.5 mm
  • SM25: 4.7 x 13.5 x 2.9 mm
Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Crystals
Product Number SM42 Series
Product Name Miniature SMD Crystal
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Surface Mount Crystals - ECS-120-8-33B2-CKM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Oscillators - 7960558 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C3E - C3E-16.000-8-3030-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details