Isotemp Research, Inc. Datasheets for Crystals
Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted, or distorted.
Crystals: Learn more
| Product Name | Notes |
|---|---|
| Features: For automatic assembly Compactness and light weight Low power consumption VCTCXO available | |
| Features: High Precision for -20~+70ºC, ±0.28 ppml CMOS and Clipped Sine Wave Output Optional | |
| Features: SC Cut Crystal High Stability; Low phase Noise CMOS//Sine Wave Output; Fast Warm-up | |
| Features: SC Cut Crystal Stratum 3E Performance High Stability; Low phase Noise CMOS//Sine Wave Output; Fast Warm-up | |
| Features: Stratum 3 (Overall ±4.6 ppm including 10 years Aging) AT-cut crystal | |
| Features: Stratum 3 (Overall ±4.6 ppm including 20 years aging) CMOS and Clipped Sine Wave Output Optional |