Isotemp Research, Inc. Oven Controlled Crystal Oscillators 82 Series

Description
Features: SC Cut Crystal Stratum 3E Performance High Stability; Low phase Noise CMOS//Sine Wave Output; Fast Warm-up
Datasheet
Description
Features: SC Cut Crystal Stratum 3E Performance High Stability; Low phase Noise CMOS//Sine Wave Output; Fast Warm-up
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oven Controlled Crystal Oscillators - 82 Series - Isotemp Research, Inc.
Charlottesville, VA, USA
Oven Controlled Crystal Oscillators
82 Series
Oven Controlled Crystal Oscillators 82 Series
Features: SC Cut Crystal Stratum 3E Performance High Stability; Low phase Noise CMOS//Sine Wave Output; Fast Warm-up

Features:

  • SC Cut Crystal
  • Stratum 3E Performance
  • High Stability; Low phase Noise
  • CMOS//Sine Wave Output; Fast Warm-up
Datasheet

Technical Specifications

  Isotemp Research, Inc.
Product Category Oscillators
Product Number 82 Series
Product Name Oven Controlled Crystal Oscillators
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 5 to 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1366526-SIT1602BI-72-33E-54.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 54 MHz
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - X111-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details