Isotemp Research, Inc. Oven Controlled Crystal Oscillators 147 Series

Description
Features: Stratum 3 (Overall ±4.6 ppm including 10 years Aging) AT-cut crystal
Datasheet
Description
Features: Stratum 3 (Overall ±4.6 ppm including 10 years Aging) AT-cut crystal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oven Controlled Crystal Oscillators - 147 Series - Isotemp Research, Inc.
Charlottesville, VA, USA
Oven Controlled Crystal Oscillators
147 Series
Oven Controlled Crystal Oscillators 147 Series
Features: Stratum 3 (Overall ±4.6 ppm including 10 years Aging) AT-cut crystal

Features:

  • Stratum 3 (Overall ±4.6 ppm including 10 years Aging)
  • AT-cut crystal
Datasheet

Technical Specifications

  Isotemp Research, Inc.
Product Category Oscillators
Product Number 147 Series
Product Name Oven Controlled Crystal Oscillators
Oscillator Type OCXO
Package / Form Factor Through Hole; Standard DIP 14
Features / Standards RoHS; Lead-Free
Frequency 5 to 40 MHz
Frequency Stability 4.6 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1602BI-82-33E-66.600000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-1612MV-250-GM-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers