Isotemp Research, Inc. Oven Controlled Crystal Oscillators 143 Series

Description
Features: SC Cut Crystal High Stability; Low phase Noise CMOS//Sine Wave Output; Fast Warm-up
Datasheet
Description
Features: SC Cut Crystal High Stability; Low phase Noise CMOS//Sine Wave Output; Fast Warm-up
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oven Controlled Crystal Oscillators - 143 Series - Isotemp Research, Inc.
Charlottesville, VA, USA
Oven Controlled Crystal Oscillators
143 Series
Oven Controlled Crystal Oscillators 143 Series
Features: SC Cut Crystal High Stability; Low phase Noise CMOS//Sine Wave Output; Fast Warm-up

Features:

  • SC Cut Crystal
  • High Stability; Low phase Noise
  • CMOS//Sine Wave Output; Fast Warm-up
Datasheet

Technical Specifications

  Isotemp Research, Inc.
Product Category Oscillators
Product Number 143 Series
Product Name Oven Controlled Crystal Oscillators
Oscillator Type OCXO
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 5 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-32150-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Oscillators - X126-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details