The MAX4675/MAX4676 single analog switches feature 3Ω (max) on-resistance (RON) and 0.7Ω flatness when operating from dual ±5V supplies. These switches can handle Rail-to-Rail analog signals. Off-leakage current is 0.1nA at TA = +25°C. The MAX4675/MAX4676 are ideal in low-distortion applications and are the preferred solution over mechanical relays in automated test equipment or applications where current switching is required. They are more reliable than mechanical relays, have low power requirements (<1µA), and are available in a space-saving 6-pin SOT23 package.
The MAX4675 has a single normally open (NO) switch, and the MAX4676 has a single normally closed (NC) switch.
The MAX4675/MAX4676 operate from either a single +2.7V to +5.5V or dual ±2.7V to ±5.5V supplies, making them ideal for use in digital card applications and single-ended 75Ω systems.
Maxim Integrated | |
---|---|
Product Category | IC Analog Switches |
Product Number | MAX4675 |
Product Name | 3Ω Single SPST Analog Switches |
Standards and Certifications | RoHS |
Switch Type | SPST |
Supply Voltage (VS) | 2.7 to 5.5 volts |
Ron | 3 ohms |