BD2232G and BD2233G are low on-resistance N-channel MOSFET high-side power switches, optimized for Universal Serial Bus (USB) applications. BD2232G and BD2233G are equipped with the function of over-current detection, thermal shutdown, under-voltage lockout and soft-start.
ROHM Semiconductor GmbH | |
---|---|
Product Category | IC Analog Switches |
Product Number | BD2233G |
Product Name | 1ch Small Package High Side Switch ICs for USB Devices and Memory Cards |
Supply Voltage (VS) | 2.7 to 5.5 volts |
Ron | 0.1000 ohms |
Propagation Delay | 1.50E7 ns |
Min Operating Current | 0.1100 mA |