Nexperia B.V. 4-bit bus switch 74CBTLV3125BQ,115

Description
The 74CBTLV3125 provides a 4-bit high-speed bus switch with separate output enable inputs (1OEto 4OE). The low on-state resistance of the switch allows connections to be made with minimal propagation delay. The switch is disabled (high-impedance OFF-state) when the output enable (nOE) input is HIGH. To ensure the high-impedance OFF-state during power-up or power-down, nOEshould be tied to the VCC through a pull-up resistor. The minimum value of the resistor is determined by the current-sinking capability of the driver. Schmitt trigger action at control input makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 2.3 V to 3.6 V. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Supply voltage range from 2.3 V to 3.6 V High noise immunity Complies with JEDEC standard: JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) 5 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance exceeds 250 mA per JESD78B Class I level A IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74CBTLV3125 provides a 4-bit high-speed bus switch with separate output enable inputs (1OEto 4OE). The low on-state resistance of the switch allows connections to be made with minimal propagation delay. The switch is disabled (high-impedance OFF-state) when the output enable (nOE) input is HIGH. To ensure the high-impedance OFF-state during power-up or power-down, nOEshould be tied to the VCC through a pull-up resistor. The minimum value of the resistor is determined by the current-sinking capability of the driver. Schmitt trigger action at control input makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 2.3 V to 3.6 V. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Supply voltage range from 2.3 V to 3.6 V High noise immunity Complies with JEDEC standard: JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) 5 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance exceeds 250 mA per JESD78B Class I level A IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74CBTLV3125BQ is a 4-bit high-speed bus switch with separate output enable inputs, designed for low on-state resistance and rail-to-rail switching within a 2.3 V to 3.6 V supply range. It is housed in a DHVQFN14 package measuring 2.5 × 3 × 0.85 mm with no leads and 14 terminals. The device operates over a temperature range of -40 °C to +125 °C, features Schmitt trigger inputs for input signal tolerance, and includes I_OFF circuitry for partial power-down operation. It complies with JEDEC standards JESD8-5 and JESD8-B/JESD36, exceeds 250 mA latch-up current per JESD78B Class I level A, and meets ESD protection ratings of 2000 V HBM and 1000 V CDM. On-state resistance is specified at 5 Ω.

Datasheet Summary
Powered by GS/AI

The 74CBTLV3125BQ is a 4-bit high-speed bus switch with separate output enable inputs, designed for low on-state resistance and rail-to-rail switching within a 2.3 V to 3.6 V supply range. It is housed in a DHVQFN14 package measuring 2.5 × 3 × 0.85 mm with no leads and 14 terminals. The device operates over a temperature range of -40 °C to +125 °C, features Schmitt trigger inputs for input signal tolerance, and includes I_OFF circuitry for partial power-down operation. It complies with JEDEC standards JESD8-5 and JESD8-B/JESD36, exceeds 250 mA latch-up current per JESD78B Class I level A, and meets ESD protection ratings of 2000 V HBM and 1000 V CDM. On-state resistance is specified at 5 Ω.

Suppliers

Company
Product
Description
Supplier Links
4-bit bus switch - 74CBTLV3125BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
4-bit bus switch
74CBTLV3125BQ,115
4-bit bus switch 74CBTLV3125BQ,115
The 74CBTLV3125 provides a 4-bit high-speed bus switch with separate output enable inputs (1OEto 4OE). The low on-state resistance of the switch allows connections to be made with minimal propagation delay. The switch is disabled (high-impedance OFF-state) when the output enable (nOE) input is HIGH. To ensure the high-impedance OFF-state during power-up or power-down, nOEshould be tied to the VCC through a pull-up resistor. The minimum value of the resistor is determined by the current-sinking capability of the driver. Schmitt trigger action at control input makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 2.3 V to 3.6 V. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Supply voltage range from 2.3 V to 3.6 V High noise immunity Complies with JEDEC standard: JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) 5 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance exceeds 250 mA per JESD78B Class I level A IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74CBTLV3125 provides a 4-bit high-speed bus switch with separate output enable inputs (1OEto 4OE). The low on-state resistance of the switch allows connections to be made with minimal propagation delay. The switch is disabled (high-impedance OFF-state) when the output enable (nOE) input is HIGH.

To ensure the high-impedance OFF-state during power-up or power-down, nOEshould be tied to the VCC through a pull-up resistor. The minimum value of the resistor is determined by the current-sinking capability of the driver.

Schmitt trigger action at control input makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 2.3 V to 3.6 V.

This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Supply voltage range from 2.3 V to 3.6 V
  • High noise immunity
  • Complies with JEDEC standard:
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8-B/JESD36 (2.7 V to 3.6 V)
  • 5 Ω switch connection between two ports
  • Rail to rail switching on data I/O ports
  • CMOS low power consumption
  • Latch-up performance exceeds 250 mA per JESD78B Class I level A
  • IOFF circuitry provides partial Power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3125BQ,115 - 765275-74CBTLV3125BQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3125BQ,115
765275-74CBTLV3125BQ,115
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3125BQ,115 765275-74CBTLV3125BQ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765275-74CBTLV3125BQ ,115 Series: 74CBTLV Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 125°C Package: 14-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 4 Voltage Supply Source: Single Supply Family Name: 74CBTLV3125 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DHVQFN (2.5x3) Alternative Parts (Cross-Reference): 74CBTLV3125DS; 74CBTLV3125PW; 74CBTLV3125DS,118; Introduction Date: June 23, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765275-74CBTLV3125BQ,115
Series: 74CBTLV
Packaging: Reel package
Type: Bus Switch
Operating Temperature Range: -40°C ~ 125°C
Package: 14-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 4
Voltage Supply Source: Single Supply
Family Name: 74CBTLV3125
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DHVQFN (2.5x3)
Alternative Parts (Cross-Reference): 74CBTLV3125DS; 74CBTLV3125PW; 74CBTLV3125DS,118;
Introduction Date: June 23, 2008
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74CBTLV3125BQ,115
Analog Switch and Multiplexer IC 743-74CBTLV3125BQ,115
Bus Switch 4-Element CMOS 4-IN 14-Pin DHVQFN EP T/R Product overview: 74CBTLV3125BQ,115 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3125BQ,11 5 can be used for catalog matching and distributor lookup.

Bus Switch 4-Element CMOS 4-IN 14-Pin DHVQFN EP T/R Product overview: 74CBTLV3125BQ,115 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3125BQ,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 1727-4521-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-4521-2-ND
Signal Switches, Multiplexers, Decoders 1727-4521-2-ND
Bus Switch 1 x 1:1 14-DHVQFN (2.5x3)

Bus Switch 1 x 1:1 14-DHVQFN (2.5x3)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-4521-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-4521-6-ND
Signal Switches, Multiplexers, Decoders 1727-4521-6-ND
Bus Switch 1 x 1:1 14-DHVQFN (2.5x3)

Bus Switch 1 x 1:1 14-DHVQFN (2.5x3)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-4521-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-4521-1-ND
Signal Switches, Multiplexers, Decoders 1727-4521-1-ND
Bus Switch 1 x 1:1 14-DHVQFN (2.5x3)

Bus Switch 1 x 1:1 14-DHVQFN (2.5x3)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3125BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CBTLV3125BQ,115
Logic - Signal Switches, Multiplexers, Decoders 74CBTLV3125BQ,115
IC BUS SWITCH 1 X 1:1 14DHVQFN

IC BUS SWITCH 1 X 1:1 14DHVQFN

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CBTLV3125BQ,115 765275-74CBTLV3125BQ,115 743-74CBTLV3125BQ,115 1727-4521-2-ND 74CBTLV3125BQ,115
Product Name 4-bit bus switch Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3125BQ,115 Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts 2.3 to 3.6 volts
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data