GE Power Conversion Datasheets for AC Motors
AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors.
AC Motors: Learn more
| Product Name | Notes |
|---|---|
| Extensive experience in marine applications GE’s Large Slow Speed Marine Motors offer lower weight and inertia advantages. Requiring little maintenance, Induction Motors can be used in almost all applications requiring... | |
| Incorporating a long history of reliable motors with the latest technology Our NEMA Premium TEFC Quantum motor was designed by a global engineering team and suited for worldwide applications. Quantum... | |
| Meeting and exceeding standards in challenging applications. MV & HV TEFC motors are commonly used in the petrochemical, power generation, mining and general purpose process industries for various applications including... | |
| Meeting and exceeding standards in challenging applications The wound rotor induction motor has some distinct application advantages. Historically, it has been used for hard-to-start, high inertia fans, or where power... | |
| Over 4,000,000 total hours of installed operation With over 120 machines in our reference list, GE is the leading supplier of high speed motors. We have 20 years of experience... | |
| Proven engineering delivers high reliability and safety GE flameproof induction motors are ATEX certified and provide a high level of reliability and safety with a highly-engineered enclosure. Flameproof induction motors... | |
| Reliable inverter duty motors A$D Ultra is designed for optimized performance and longer life in tough industrial applications such as metal processing, plastic extrusion, winders, test stands, crane and hoist... | |
| Rugged construction, superior performance The X$D Ultra® family of products ranges from 1-350 HP and is built to the highest standards to maximize your return on investment. X$D Ultra is... | |
| Rugged, reliable construction GE's vertical pump motors are offered in standard efficient (SE), high efficient (HE) and NEMA premium efficient ratings with full cast iron frame, high thrust, space heaters,... | |
| Setting the standard with powerful features IEEE 841 X$D Ultra® motors meet or exceed the IEEE 841-2009 standard. With an advanced bearing system and class H inverter duty insulation, a... |