GE Power Conversion Flameproof Induction Motors

Description
Proven engineering delivers high reliability and safety GE flameproof induction motors are ATEX certified and provide a high level of reliability and safety with a highly-engineered enclosure. Flameproof induction motors offer the safest solution to operate in pump and compressor applications on hazardous Oil & Gas process facility sites. Features & Benefits: High reliability: the robustly-built enclosure and seals are capable of completely containing internal explosions and flames. ATEX Directive: Compliant with 94/9/CE. Certified to the standard EN50014 and EN50018 Reduced maintenance: No auxiliary cooling system (pre-purging or purging system during operation) Reduced noise and vibration
Datasheet
Description
Proven engineering delivers high reliability and safety GE flameproof induction motors are ATEX certified and provide a high level of reliability and safety with a highly-engineered enclosure. Flameproof induction motors offer the safest solution to operate in pump and compressor applications on hazardous Oil & Gas process facility sites. Features & Benefits: High reliability: the robustly-built enclosure and seals are capable of completely containing internal explosions and flames. ATEX Directive: Compliant with 94/9/CE. Certified to the standard EN50014 and EN50018 Reduced maintenance: No auxiliary cooling system (pre-purging or purging system during operation) Reduced noise and vibration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flameproof Induction Motors -  - GE Power Conversion
Pittsburgh, PA, USA
Flameproof Induction Motors
Flameproof Induction Motors
Proven engineering delivers high reliability and safety GE flameproof induction motors are ATEX certified and provide a high level of reliability and safety with a highly-engineered enclosure. Flameproof induction motors offer the safest solution to operate in pump and compressor applications on hazardous Oil & Gas process facility sites. Features & Benefits: High reliability: the robustly-built enclosure and seals are capable of completely containing internal explosions and flames. ATEX Directive: Compliant with 94/9/CE. Certified to the standard EN50014 and EN50018 Reduced maintenance: No auxiliary cooling system (pre-purging or purging system during operation) Reduced noise and vibration

Proven engineering delivers high reliability and safety

GE flameproof induction motors are ATEX certified and provide a high level of reliability and safety with a highly-engineered enclosure. Flameproof induction motors offer the safest solution to operate in pump and compressor applications on hazardous Oil & Gas process facility sites.

Features & Benefits:

  • High reliability: the robustly-built enclosure and seals are capable of completely containing internal explosions and flames.
  • ATEX Directive: Compliant with 94/9/CE. Certified to the standard EN50014 and EN50018
  • Reduced maintenance: No auxiliary cooling system (pre-purging or purging system during operation)
  • Reduced noise and vibration
Supplier's Site Datasheet

Technical Specifications

  GE Power Conversion
Product Category AC Motors
Product Name Flameproof Induction Motors
AC Construction Induction
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Phase Induction Motor - YHD-8260M22 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
Output Power 0.4021 HP
Continuous Current 1.45 amps
View Details
AC Synchronous Motor - Hansen 600 Series (Round Gearbox) Synchron A & D Mount - ElectroCraft
Specs
AC Voltage & Frequency 24, 110, 220 VAC
Continuous Torque 0.0 to 2.5 In-lbs (0.0094 to 2.88 kg-cm)
Units English
View Details
AC Motor - C Frame Model PM48 - PM4812-2 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0131 HP
Continuous Current 0.0760 amps
View Details