GE Power Conversion High Speed Motors

Description
Over 4,000,000 total hours of installed operation With over 120 machines in our reference list, GE is the leading supplier of high speed motors. We have 20 years of experience with this design and are constantly improving it to ensure reliable performance for this demanding application. Our third generation MGV induction range is based on a reliable ‘stiff -shaft’ design. Available with a Class H insulation system, sleeve, tiling pad or active magnetic bearings, we offer a flexible design suitable for a broad range of applications. Features & Benefits: Energy savings: high efficiency of the motor and no gear box losses Large power up to 40MW and a high speed rang up to 18000 rpm High reliability: cage rotor with no rotating windings or magnets, and full VPI coverage of the stator Cost savings: smaller and lighter skid, no need for lube oil unit when using active magnetic bearings
Datasheet
Description
Over 4,000,000 total hours of installed operation With over 120 machines in our reference list, GE is the leading supplier of high speed motors. We have 20 years of experience with this design and are constantly improving it to ensure reliable performance for this demanding application. Our third generation MGV induction range is based on a reliable ‘stiff -shaft’ design. Available with a Class H insulation system, sleeve, tiling pad or active magnetic bearings, we offer a flexible design suitable for a broad range of applications. Features & Benefits: Energy savings: high efficiency of the motor and no gear box losses Large power up to 40MW and a high speed rang up to 18000 rpm High reliability: cage rotor with no rotating windings or magnets, and full VPI coverage of the stator Cost savings: smaller and lighter skid, no need for lube oil unit when using active magnetic bearings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Motors -  - GE Power Conversion
Pittsburgh, PA, USA
High Speed Motors
High Speed Motors
Over 4,000,000 total hours of installed operation With over 120 machines in our reference list, GE is the leading supplier of high speed motors. We have 20 years of experience with this design and are constantly improving it to ensure reliable performance for this demanding application. Our third generation MGV induction range is based on a reliable ‘stiff -shaft’ design. Available with a Class H insulation system, sleeve, tiling pad or active magnetic bearings, we offer a flexible design suitable for a broad range of applications. Features & Benefits: Energy savings: high efficiency of the motor and no gear box losses Large power up to 40MW and a high speed rang up to 18000 rpm High reliability: cage rotor with no rotating windings or magnets, and full VPI coverage of the stator Cost savings: smaller and lighter skid, no need for lube oil unit when using active magnetic bearings

Over 4,000,000 total hours of installed operation

With over 120 machines in our reference list, GE is the leading supplier of high speed motors. We have 20 years of experience with this design and are constantly improving it to ensure reliable performance for this demanding application.

Our third generation MGV induction range is based on a reliable ‘stiff -shaft’ design. Available with a Class H insulation system, sleeve, tiling pad or active magnetic bearings, we offer a flexible design suitable for a broad range of applications.

Features & Benefits:

  • Energy savings: high efficiency of the motor and no gear box losses
  • Large power up to 40MW and a high speed rang up to 18000 rpm
  • High reliability: cage rotor with no rotating windings or magnets, and full VPI coverage of the stator
  • Cost savings: smaller and lighter skid, no need for lube oil unit when using active magnetic bearings
Supplier's Site Datasheet

Technical Specifications

  GE Power Conversion
Product Category AC Motors
Product Name High Speed Motors
Shaft Speed 18000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Phase Induction Motor - YHD-8260M22 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
Output Power 0.4021 HP
Continuous Current 1.45 amps
View Details
Housed AC Motor - SolidPower™ SPP30T - ElectroCraft
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.1250 HP
Continuous Current 0.5000 amps
View Details
AC Motor - C Frame Model PM48 - PM4810-1 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 120V/60Hz
Output Power 0.0107 HP
Continuous Current 0.1200 amps
View Details