Dual Precision Single Supply Low-Power Operational Amplifier 8-SO 0 to 70
Precision Amplifiers Dual Precision Lo-Pwr Single Supply
IC OPAMP GP 2 CIRCUIT 8SO
IC CMOS 2 CIRCUIT 8SO
CMOS Amplifier 2 Circuit 8-SO
IC CMOS 2 CIRCUIT 8SO
Manufacturer: Texas Instruments
Win Source Part Number: 032642-TLC27M7CPSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 190μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 285μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 635kHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit 8-SO
Texas Instruments | VAST STOCK CO., LIMITED | LIXINC Electronics Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | DigiKey | |
---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | TLC27M7CPSR | TLC27M7CPSR | TLC27M7CPSR | TLC27M7CPSR | TLC27M7CPSR | TLC27M7CPSR | 032642-TLC27M7CPSR | TLC27M7CPSR-ND |
Product Name | TLC27M7 Dual Precision Single Supply Low-Power Operational Amplifier | Precision Amplifiers | Integrated Circuits | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M7CPSR | Instrumentation, OP Amps, Buffer Amps |
Standards and Certifications | RoHS | |||||||
Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 volts | 3 to 16 volts | ||||
GBW | 0.5250 MHz | 0.6350 MHz | 0.6350 MHz | 0.6350 MHz | ||||
Slew Rate | 0.4300 V/µs | 0.6200 V/µs | 0.6200 V/µs | 6.20E-7 V/µs | 0.6200 V/µs | 0.6200 V/µs | ||
CMRR | 65 dB |