Texas Instruments OPA365 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier OPA365AID

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA365 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier - OPA365AID - Texas Instruments
Dallas, TX, United States
OPA365 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier
OPA365AID
OPA365 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier OPA365AID
2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier 8-SOIC

2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier 8-SOIC

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AID - 1233685-OPA365AID - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AID
1233685-OPA365AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AID 1233685-OPA365AID
Manufacturer: Texas Instruments Win Source Part Number: 1233685-OPA365AID Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Test & Measurement, Automation & Process Control, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 1233685-OPA365AID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Test & Measurement, Automation & Process Control, Audio

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA365AID
Operational Amplifiers - Op Amps OPA365AID
Operational Amplifiers - Op Amps 2.2V 50MHz L-N S-S Rail-to-Rail Op Amp

Operational Amplifiers - Op Amps 2.2V 50MHz L-N S-S Rail-to-Rail Op Amp

Supplier's Site Datasheet
Integrated Circuits - OPA365AID - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
OPA365AID
Integrated Circuits OPA365AID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
296-21235-5-ND
Instrumentation, OP Amps, Buffer Amps 296-21235-5-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Supplier's Site Datasheet
 - 6610903 - RS Components, Ltd.
Corby, Northants, United Kingdom
OP Amp Single GP R-R I/O 5.5V 8-Pin SOIC - Amplifiers & Comparators - Operational Amplifiers

OP Amp Single GP R-R I/O 5.5V 8-Pin SOIC - Amplifiers & Comparators - Operational Amplifiers

Supplier's Site
 - 6610903P - RS Components, Ltd.
Corby, Northants, United Kingdom
OP Amp Single GP R-R I/O 5.5V 8-Pin SOIC - Amplifiers & Comparators - Operational Amplifiers Delivery on production packaging - Tube. This product is non-returnable.

OP Amp Single GP R-R I/O 5.5V 8-Pin SOIC - Amplifiers & Comparators - Operational Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1450986 - RS Components, Ltd.
Corby, Northants, United Kingdom
OP Amp Single GP R-R I/O 5.5V 8-Pin SOIC - Amplifiers & Comparators - Operational Amplifiers

OP Amp Single GP R-R I/O 5.5V 8-Pin SOIC - Amplifiers & Comparators - Operational Amplifiers

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA365AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA365AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA365AID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA365AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA365AID
Instrumentation, OP Amps, Buffer Amps OPA365AID
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA365AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA365AID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op Amp, Rrio, 50Mhz, 25V/us, 8Soic; No. Of Amplifiers Texas Instruments - 29AH6984 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Rrio, 50Mhz, 25V/us, 8Soic; No. Of Amplifiers Texas Instruments
29AH6984
Op Amp, Rrio, 50Mhz, 25V/us, 8Soic; No. Of Amplifiers Texas Instruments 29AH6984
OP AMP, RRIO, 50MHZ, 25V/US, 8SOIC; No. of Amplifiers:1 Amplifier; Bandwidth:50MHz; Slew Rate:25V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, RRIO, 50MHZ, 25V/US, 8SOIC; No. of Amplifiers:1 Amplifier; Bandwidth:50MHz; Slew Rate:25V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED LIXINC Electronics Co., Limited DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA365AID 1233685-OPA365AID OPA365AID OPA365AID 296-21235-5-ND 6610903 OPA365AID OPA365AID OPA365AID 29AH6984
Product Name OPA365 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AID Operational Amplifiers - Op Amps Integrated Circuits Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op Amp, Rrio, 50Mhz, 25V/us, 8Soic; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.2 to 5.5 volts 2.2 to 5.5 volts 3 to 5 volts 2.2 to 5.5 volts
Quiescent Current (IQ) 5000 microamps
GBW 50 MHz 50 MHz 50 MHz 50 MHz
Slew Rate 25 V/µs 25 V/µs 25 V/µs 25 V/µs 2.50E-5 V/µs 25 V/µs 25 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
5 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers
OPA3692 Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable - OPA3692IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 V/V
Slew Rate 2100 V/µs
View Details
6 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101CM - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers