Very low power rail-to-rail output fully differential amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 365746-THS4521ID
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 145MHz
Amplifier Type: Differential
Slew Rate: 600 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 240μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 1.14mA
Channel Output Current: 55mA
Gain Bandwidth Product (GBP): 95MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Audio
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC
Differential Amplifiers Very low pwr R-R out put fully Diff amp
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
OP Amp Single GP R-R O/P2.75V/5.5V SOIC - Amplifiers & Comparators - Operational Amplifiers
OP Amp Single GP R-R O/P2.75V/5.5V SOIC - Amplifiers & Comparators - Operational Amplifiers
OP Amp Single GP R-R O/P2.75V/5.5V SOIC - Amplifiers & Comparators - Operational Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC
VERY LOW POWER R/R FULLY DIFF AMP; No. of Amplifiers:1Amplifie
Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | THS4521ID | 365746-THS4521ID | 296-24076-5-ND | THS4521ID | THS4521ID | THS4521ID | 7092867 | THS4521ID | THS4521ID | 28AH5305 |
Product Name | THS4521 Very low power rail-to-rail output fully differential amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4521ID | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps | Very Low Power R/r Fully Diff Amp; No. Of Amplifiers Texas Instruments | |
Device Type | Differential Amplifiers | |||||||||
Standards and Certifications | RoHS | RoHS | ||||||||
Package Type | SOIC,VSSOP | SSOP; SOP; 8-VSSOP | SOIC; 8-SOIC (0.154", 3.90mm Width) | Surface Mount | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 volts | 5 volts | 2.5 to 5.5 volts | ||||||
Source Current (IS) | 1.14 milliamps | 1.14 milliamps | 1.14 milliamps | 1.14 milliamps | 1.14 milliamps |