Texas Instruments INA114 Precision Instrumentation Amplifier INA114AU/1K

Description
Precision Instrumentation Amplifier 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Precision Instrumentation Amplifier 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA114 Precision Instrumentation Amplifier - INA114AU/1K - Texas Instruments
Dallas, TX, United States
INA114 Precision Instrumentation Amplifier
INA114AU/1K
INA114 Precision Instrumentation Amplifier INA114AU/1K
Precision Instrumentation Amplifier 16-SOIC -40 to 85

Precision Instrumentation Amplifier 16-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114AU/1K - 001749-INA114AU/1K - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114AU/1K
001749-INA114AU/1K
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114AU/1K 001749-INA114AU/1K
Manufacturer: Texas Instruments Win Source Part Number: 001749-INA114AU/1K Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1MHz Amplifier Type: Instrumentation Slew Rate: 0.6 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 2.2mA Channel Output Current: 20mA Alternative Parts (Cross-Reference): AD522BD; PGA202AG; INA101SG1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 001749-INA114AU/1K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 0.6 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 2.2mA
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): AD522BD; PGA202AG; INA101SG1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 18V SOIC Operational Amplifier IC
687-INA114AU/1K
Dual 1MHz 18V SOIC Operational Amplifier IC 687-INA114AU/1K
1MHz Inst Amp, 106dB CMRR, 18V Dual Supply, SOIC Product overview: INA114AU/1K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA114AU/1K can be used for catalog matching and distributor lookup.

1MHz Inst Amp, 106dB CMRR, 18V Dual Supply, SOIC Product overview: INA114AU/1K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA114AU/1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46091-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46091-6-ND
Instrumentation, Op Amps, Buffer Amps 296-46091-6-ND
Instrumentation Amplifier 1 Circuit 16-SOIC

Instrumentation Amplifier 1 Circuit 16-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46091-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46091-2-ND
Instrumentation, Op Amps, Buffer Amps 296-46091-2-ND
Instrumentation Amplifier 1 Circuit 16-SOIC

Instrumentation Amplifier 1 Circuit 16-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46091-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46091-1-ND
Instrumentation, Op Amps, Buffer Amps 296-46091-1-ND
Instrumentation Amplifier 1 Circuit 16-SOIC

Instrumentation Amplifier 1 Circuit 16-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA114AU/1K - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA114AU/1K
Instrumentation, OP Amps, Buffer Amps INA114AU/1K
IC INST AMP 1 CIRCUIT 16SOIC

IC INST AMP 1 CIRCUIT 16SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA114AU/1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA114AU/1K
Instrumentation, OP Amps, Buffer Amps INA114AU/1K
Instrumentation Amplifier 1 Circuit 16-SOIC

Instrumentation Amplifier 1 Circuit 16-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114AU/1K - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA114AU/1K
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA114AU/1K
IC INST AMP 1 CIRCUIT 16SOIC

IC INST AMP 1 CIRCUIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA114AU/1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA114AU/1K
Integrated Circuits (ICs) - Linear - Amplifiers INA114AU/1K
IC INST AMP 1 CIRCUIT 16SOIC

IC INST AMP 1 CIRCUIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA114AU/1K 001749-INA114AU/1K 687-INA114AU/1K 296-46091-6-ND INA114AU/1K INA114AU/1K INA114AU/1K INA114AU/1K
Product Name INA114 Precision Instrumentation Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114AU/1K Dual 1MHz 18V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts 4.5 volts 4.5 volts
IBIAS 0.0020 µA 5.00E-4 µA 5.00E-4 µA 5.00E-4 µA
Unlock Full Specs
to access all available technical data

Similar Products

TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
View Details
4 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
4 suppliers
LT1013AM Dual Precision Operational Amplifier - 5962-88760012A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
3 suppliers