Single Micropower, 2.5-V, RRIO, Single Supply Amplifier 8-SOIC -40 to 125
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Single Micropwr 2.5V RRIO Single Supply
Manufacturer: Texas Instruments
Win Source Part Number: 1269972-TLV2241IDR
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1μA
Amplifier Type: General Purpose
Slew Rate: 0.002V/μs
Gain Bandwidth Product: 5.5kHz
Current - Input Bias: 100pA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2241
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 12V, ±1.25V ~ 6V
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
TLV2241 - RRIO, Single Supply Amplifier
Texas Instruments | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | Rochester Electronics | |
---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | TLV2241IDR | TLV2241IDR | TLV2241IDR | 1269972-TLV2241IDR | TLV2241IDR | TLV2241IDR | 296-10507-1-ND | TLV2241IDR |
Product Name | TLV2241 Single Micropower, 2.5-V, RRIO, Single Supply Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2241IDR | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
Standards and Certifications | RoHS | |||||||
Package Type | PDIP,SOIC,SOT-23 | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; SOIC8 | |||
Source Current (IS) | 1.00E-3 milliamps | 1.00E-3 milliamps | 1.00E-3 milliamps | 1.00E-3 milliamps | ||||
Features | Single-Supply | Rail-Rail-Out | ||||||
Supply Voltage (VS) | 2.5 to 12 volts | 2.5 volts |