Infineon Technologies AG Automotive IGBT & CoolSiC™ MOSFET Modules FS50R07W1E3_B11A

Description
EasyPACK™ 1B Modules with Trench/Fieldstop IGBT3, Emitter Controlled 3 diode and PressFIT / NTC. Evaluation Board available Summary of Features Increased blocking voltage capability to 650V Low Switching Losses Low VCEsat Trench IGBT 3 Al 2O3 Substrate with Low Thermal Restistance High Power Density Integrated NTC temperature sensor Compact Design PressFIT Contact Technology RoHS compliant Rugged mounting due to integrated mounting clamps Potential Applications Electric vehicle (EV) drivetrain system Commercial, construction and agricultural vehicles (CAV) Residential aircon - motor-, system control and monitoring Motor control and drives
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive IGBT & CoolSiC™ MOSFET Modules - FS50R07W1E3_B11A - Infineon Technologies AG
Neubiberg, Germany
Automotive IGBT & CoolSiC™ MOSFET Modules
FS50R07W1E3_B11A
Automotive IGBT & CoolSiC™ MOSFET Modules FS50R07W1E3_B11A
EasyPACK™ 1B Modules with Trench/Fieldstop IGBT3, Emitter Controlled 3 diode and PressFIT / NTC. Evaluation Board available Summary of Features Increased blocking voltage capability to 650V Low Switching Losses Low VCEsat Trench IGBT 3 Al 2O3 Substrate with Low Thermal Restistance High Power Density Integrated NTC temperature sensor Compact Design PressFIT Contact Technology RoHS compliant Rugged mounting due to integrated mounting clamps Potential Applications Electric vehicle (EV) drivetrain system Commercial, construction and agricultural vehicles (CAV) Residential aircon - motor-, system control and monitoring Motor control and drives

EasyPACK™ 1B Modules with Trench/Fieldstop IGBT3, Emitter Controlled 3 diode and PressFIT / NTC.

Evaluation Board available


Summary of Features

  • Increased blocking voltage capability to 650V
  • Low Switching Losses
  • Low VCEsat
  • Trench IGBT 3
  • Al 2O3 Substrate with Low Thermal Restistance
  • High Power Density
  • Integrated NTC temperature sensor
  • Compact Design
  • PressFIT Contact Technology
  • RoHS compliant
  • Rugged mounting due to integrated mounting clamps

Potential Applications

  • Electric vehicle (EV) drivetrain system
  • Commercial, construction and agricultural vehicles (CAV)
  • Residential aircon - motor-, system control and monitoring
  • Motor control and drives
Supplier's Site Datasheet
 - 8387030 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Infineon range of IGBT Modules offer low switching loss for switching up to 60 Khz frequencies. The IGBTs span over a range of power modules like the ECONOPACK packages with collector emitter voltage at 1200V, PrimePACK IGBT half-bridge chopper modules with NTC up to 1600/1700V. The PrimePACK IGBT’s can be found in Industrial, commercial, construction and agricultural vehicles. The N-Channel TRENCHSTOP ^TM and Fieldstop IGBT Modules are suitable for hard switching and soft switching applications such as Inverters, UPS and Industrial drives. Package styles include: 62mm Modules, EasyPACK, EconoPACK^TM2/EconoP ACK^TM3/EconoPACK^TM 4 Transistor Configuration = 3 Phase Configuration = Common Collector Maximum Continuous Collector Current = 70 A Maximum Collector Emitter Voltage = 650 V Maximum Gate Emitter Voltage = ±20V Channel Type = N Mounting Type = PCB Mount Package Type = EASY1B Pin Count = 26 Switching Speed = 1MHz

The Infineon range of IGBT Modules offer low switching loss for switching up to 60 Khz frequencies. The IGBTs span over a range of power modules like the ECONOPACK packages with collector emitter voltage at 1200V, PrimePACK IGBT half-bridge chopper modules with NTC up to 1600/1700V. The PrimePACK IGBT’s can be found in Industrial, commercial, construction and agricultural vehicles. The N-Channel TRENCHSTOP ^TM and Fieldstop IGBT Modules are suitable for hard switching and soft switching applications such as Inverters, UPS and Industrial drives.
Package styles include: 62mm Modules, EasyPACK, EconoPACK^TM2/EconoPACK^TM3/EconoPACK^TM4
Transistor Configuration = 3 Phase
Configuration = Common Collector
Maximum Continuous Collector Current = 70 A
Maximum Collector Emitter Voltage = 650 V
Maximum Gate Emitter Voltage = ±20V
Channel Type = N
Mounting Type = PCB Mount
Package Type = EASY1B
Pin Count = 26
Switching Speed = 1MHz

Supplier's Site
Sheung Wan, Hong Kong
IGBT Modules
FS50R07W1E3_B11A
IGBT Modules FS50R07W1E3_B11A
IGBT Modules EASY

IGBT Modules EASY

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FS50R07W1E3_B11A 8387030 FS50R07W1E3_B11A
Product Name Automotive IGBT & CoolSiC™ MOSFET Modules IGBT Modules
VCES 650 volts
VCE(on) 1.45 volts
IC(max) 50 amps 70 amps
Package Type AG-EASY1BA-311 EASY1B
Unlock Full Specs
to access all available technical data

Similar Products

Small Signal/Small Power MOSFET - BSR202N - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0210 ohms
View Details
2 suppliers
N-Channel Power MOSFET - BSC16DN25NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.1650 ohms
View Details
N-Channel Power MOSFET - BSC076N06NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0076 ohms
View Details
IGBT Modules - FZ1000R33HE3 - Infineon Technologies AG
Infineon Technologies AG
Specs
VCES 3300 volts
VCE(on) 2.55 volts
IC(max) 1000 amps
View Details
3 suppliers