Infineon Technologies AG MOSFET P-CH 250V 0.26A SOT-223 BSP92-E6327

Description
Karl KruseĀ is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFET P-CH 250V 0.26A SOT-223 - BSP92-E6327 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
MOSFET P-CH 250V 0.26A SOT-223
BSP92-E6327
MOSFET P-CH 250V 0.26A SOT-223 BSP92-E6327
Karl KruseĀ is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSP92-E6327
Product Name MOSFET P-CH 250V 0.26A SOT-223
Package Type SOT223
Unlock Full Specs
to access all available technical data

Similar Products

100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) - IXFL38N100P - Littelfuse, Inc.
Specs
Polarity N-Channel
V(BR)DSS 1000 volts
IDSS 29000 milliamps
View Details
CSD16404Q5A N-Channel NexFET™ Power MOSFET - CSD16404Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0072 ohms
View Details
7 suppliers
N-Channel Power MOSFET - BSC093N04LS-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0093 ohms
View Details
NPN, SOT-23, 45V 100mA, General Purpose Transistor for Automotive - BC847CHZG - ROHM Semiconductor GmbH
Specs
Polarity NPN
Package Type SOT23; SOT-23
Transistor Grade / Operating Range Commercial
View Details