Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Features: International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance Advantages: Easy to Mount Space Savings Applications: Switch-Mode and Resonant-Mode Power Supplies DC-DC Converters Battery Chargers Uninterrupted Power Supplies AC Motor Drives High Speed Power Switching Applications
Littelfuse, Inc. | |
---|---|
Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
Product Number | IXFL38N100P |
Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) |
Polarity | N-Channel |
V(BR)DSS | 1000 volts |
IDSS | 29000 milliamps |