Texas Instruments CSD16404Q5A N-Channel NexFET™ Power MOSFET CSD16404Q5A

Description
N-Channel NexFET™ Power MOSFET 8-VSONP -55 to 150
Request a Quote
Description
N-Channel NexFET™ Power MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-Channel NexFET™ Power MOSFET designed for synchronous buck converter applications in networking, telecom, and computing systems, housed in a 5-mm × 6-mm SON plastic package with an exposed thermal pad. It has a drain-to-source voltage rating of 25 V, continuous drain current of 21 A at TC=25°C, and pulsed drain current of 135 A. On-resistance is 4.1 mΩ at VGS=10 V and 5.7 mΩ at VGS=4.5 V, with a threshold voltage of 1.8 V. Total gate charge is 6.5 nC at 4.5 V, and thermal resistance junction-to-case is 3.3 °C/W. The device is avalanche-rated with 80 mJ single-pulse energy, RoHS compliant, halogen-free, and meets AEC-Q200 qualification. Operating junction and storage temperature range is -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

N-Channel NexFET™ Power MOSFET designed for synchronous buck converter applications in networking, telecom, and computing systems, housed in a 5-mm × 6-mm SON plastic package with an exposed thermal pad. It has a drain-to-source voltage rating of 25 V, continuous drain current of 21 A at TC=25°C, and pulsed drain current of 135 A. On-resistance is 4.1 mΩ at VGS=10 V and 5.7 mΩ at VGS=4.5 V, with a threshold voltage of 1.8 V. Total gate charge is 6.5 nC at 4.5 V, and thermal resistance junction-to-case is 3.3 °C/W. The device is avalanche-rated with 80 mJ single-pulse energy, RoHS compliant, halogen-free, and meets AEC-Q200 qualification. Operating junction and storage temperature range is -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
CSD16404Q5A N-Channel NexFET™ Power MOSFET - CSD16404Q5A - Texas Instruments
Dallas, TX, United States
CSD16404Q5A N-Channel NexFET™ Power MOSFET
CSD16404Q5A
CSD16404Q5A N-Channel NexFET™ Power MOSFET CSD16404Q5A
N-Channel NexFET™ Power MOSFET 8-VSONP -55 to 150

N-Channel NexFET™ Power MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-24250-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24250-6-ND
Single FETs, MOSFETs 296-24250-6-ND
N-Channel 25V 21A (Ta), 81A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 25V 21A (Ta), 81A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24250-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24250-1-ND
Single FETs, MOSFETs 296-24250-1-ND
N-Channel 25V 21A (Ta), 81A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 25V 21A (Ta), 81A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24250-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24250-2-ND
Single FETs, MOSFETs 296-24250-2-ND
N-Channel 25V 21A (Ta), 81A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 25V 21A (Ta), 81A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16404Q5A - 013351-CSD16404Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16404Q5A
013351-CSD16404Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16404Q5A 013351-CSD16404Q5A
Manufacturer: Texas Instruments Win Source Part Number: 013351-CSD16404Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 21A (Ta), 81A (Tc) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 8.5nC @ 4.5V Max Input Capacitance: 1220pF @ 12.5V Maximum Gate-Source Voltage: +16V, -12V Maximum Rds On at Id,Vgs: 5.1 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013351-CSD16404Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 21A (Ta), 81A (Tc)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 8.5nC @ 4.5V
Max Input Capacitance: 1220pF @ 12.5V
Maximum Gate-Source Voltage: +16V, -12V
Maximum Rds On at Id,Vgs: 5.1 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 25V 7.2mOhm 81A MOSFET Transistor
278-CSD16404Q5A
SMD 25V 7.2mOhm 81A MOSFET Transistor 278-CSD16404Q5A
25V N-CH NexFET MOSFET, 7.2mOhm, 81A, SON5x6, SMD Product overview: CSD16404Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 7.2mOhm, 81A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 7.2mOhm, 81A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16404Q5A can be used for catalog matching and distributor lookup.

25V N-CH NexFET MOSFET, 7.2mOhm, 81A, SON5x6, SMD Product overview: CSD16404Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 7.2mOhm, 81A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 7.2mOhm, 81A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16404Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 21303590 - Radwell International
Willingboro, NJ, United States
Transistor
21303590
Transistor 21303590
(PRICE/TC), FET, N CH, SINGLE, 25V, 8SON; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:81A; DRAIN SOURCE VOLTAGE VDS:25V; ON RESISTANCE RDS(ON):0.0041OHM; RDS(ON) TEST VOLTAGE VGS:4.5V; THRESHOLD VOLTAGE VGS:1.8V; POWER DISSIPATIONROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), FET, N CH, SINGLE, 25V, 8SON; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:81A; DRAIN SOURCE VOLTAGE VDS:25V; ON RESISTANCE RDS(ON):0.0041OHM; RDS(ON) TEST VOLTAGE VGS:4.5V; THRESHOLD VOLTAGE VGS:1.8V; POWER DISSIPATIONROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - CSD16404Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD16404Q5A
Single FETs, MOSFETs CSD16404Q5A
MOSFET N-CH 25V 21A/81A 8VSON

MOSFET N-CH 25V 21A/81A 8VSON

Supplier's Site Datasheet
Fet, N Ch, Single, 25V, 8Son; Transistor Polarity Texas Instruments - 28AH2084 - Newark, An Avnet Company
Chicago, IL, United States
Fet, N Ch, Single, 25V, 8Son; Transistor Polarity Texas Instruments
28AH2084
Fet, N Ch, Single, 25V, 8Son; Transistor Polarity Texas Instruments 28AH2084
FET, N CH, SINGLE, 25V, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:81A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0041ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.8V; Power DissipationRoHS Compliant: Yes

FET, N CH, SINGLE, 25V, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:81A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0041ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.8V; Power DissipationRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16404Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16404Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16404Q5A
MOSFET N-CH 25V 21A/81A 8VSON

MOSFET N-CH 25V 21A/81A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch NexFET Power MOSFETs

MOSFET N-Ch NexFET Power MOSFETs

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD16404Q5A 296-24250-6-ND 013351-CSD16404Q5A 278-CSD16404Q5A 21303590 CSD16404Q5A 28AH2084 CSD16404Q5A CSD16404Q5A
Product Name CSD16404Q5A N-Channel NexFET™ Power MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16404Q5A SMD 25V 7.2mOhm 81A MOSFET Transistor Transistor Single FETs, MOSFETs Fet, N Ch, Single, 25V, 8Son; Transistor Polarity Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 25 volts 25 volts 25 volts
rDS(on) 0.0072 ohms
IDSS 135000 milliamps 21000 milliamps
QG 6.5 nC
Unlock Full Specs
to access all available technical data