Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023377-MJE350STU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 30 @ 50mA, 10V
Maximum Power Dissipation: 20W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 1,920
Bipolar Transistors - BJT PNP Epitaxial Sil
Transistor, Fairchild, MJE350STU - Discrete Semiconductors - Bipolar Transistors
TRANS PNP 300V 0.5A TO126-3
MJE350 - Power Bipolar Transistor, 0.5A, 300V, PNP, TO-126, 3 Pin
Bipolar (BJT) Transistor PNP 300V 500mA 20W Through Hole TO-126-3
Win Source Electronics | VAST STOCK CO., LIMITED | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | DigiKey | |
---|---|---|---|---|---|---|
Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Power MOSFET | Transistors |
Product Number | 023377-MJE350STU | MJE350STU | 8062902 | MJE350STU | MJE350STU | MJE350STU-ND |
Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE350STU | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | ||
Polarity | PNP; PNP | PNP | PNP | |||
Package Type | SOT3; TO-126 | TO-126 | TO-126 | TO-225AA, TO-126-3 | ||
IC(max) | 500 milliamps | 500 milliamps | ||||
VCEO | 300 volts | 300 volts |