onsemi TRANSISTORS - Transistors (BJT) - Single - 2N6107G 2N6107G

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6107G - 1003994-2N6107G - Win Source Electronics
Yishun, Singapore
TRANSISTORS - Transistors (BJT) - Single - 2N6107G
1003994-2N6107G
TRANSISTORS - Transistors (BJT) - Single - 2N6107G 1003994-2N6107G
Manufacturer: ON Semiconductor Win Source Part Number: 1003994-2N6107G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 10MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 3.5V @ 3A, 7A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 2A, 4V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1003994-2N6107G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Max Vce (sat): 3.5V @ 3A, 7A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 30 @ 2A, 4V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Single Bipolar Transistors - 2N6107GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6107GOS-ND
Single Bipolar Transistors 2N6107GOS-ND
Bipolar (BJT) Transistor PNP 70V 7A 10MHz 40W Through Hole TO-220

Bipolar (BJT) Transistor PNP 70V 7A 10MHz 40W Through Hole TO-220

Supplier's Site Datasheet
 - 7832854P - RS Components, Ltd.
Corby, Northants, United Kingdom
BJT transistor,PNP,7A,70 V,TO220AB - Discrete Semiconductors - Bipolar Transistors Delivery on production packaging - Tube. This product is non-returnable.

BJT transistor,PNP,7A,70V,TO220AB - Discrete Semiconductors - Bipolar Transistors
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 7832854 - RS Components, Ltd.
Corby, Northants, United Kingdom
BJT transistor,PNP,7A,70 V,TO220AB - Discrete Semiconductors - Bipolar Transistors

BJT transistor,PNP,7A,70V,TO220AB - Discrete Semiconductors - Bipolar Transistors

Supplier's Site
 - 1453552 - RS Components, Ltd.
Corby, Northants, United Kingdom
BJT transistor,PNP,7A,70 V,TO220AB - Discrete Semiconductors - Bipolar Transistors

BJT transistor,PNP,7A,70V,TO220AB - Discrete Semiconductors - Bipolar Transistors

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6107G
Bipolar Transistors - BJT 2N6107G
Bipolar Transistors - BJT 7A 70V 40W PNP

Bipolar Transistors - BJT 7A 70V 40W PNP

Supplier's Site Datasheet
 - 2N6107G - Rochester Electronics
Newburyport, MA, United States
2N6107 - 7.0 A, 70 V PNP Bipolar Power Transistor

2N6107 - 7.0 A, 70 V PNP Bipolar Power Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6107G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6107G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6107G
TRANS PNP 70V 7A TO220

TRANS PNP 70V 7A TO220

Supplier's Site
Power Transistor, Pnp, -70V, To-220; Transistor Polarity Onsemi - 26K5313 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Pnp, -70V, To-220; Transistor Polarity Onsemi
26K5313
Power Transistor, Pnp, -70V, To-220; Transistor Polarity Onsemi 26K5313
POWER TRANSISTOR, PNP, -70V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:70V; Continuous Collector Current:7A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:10MHz RoHS Compliant: Yes

POWER TRANSISTOR, PNP, -70V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:70V; Continuous Collector Current:7A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:10MHz RoHS Compliant: Yes

Supplier's Site
BIP T0220 PNP 7A 70V - 70099779 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 PNP 7A 70V
70099779
BIP T0220 PNP 7A 70V 70099779
BIP T0220 PNP 7A 70V

BIP T0220 PNP 7A 70V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Power MOSFET Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1003994-2N6107G 2N6107GOS-ND 7832854P 2N6107G 2N6107G 2N6107G 26K5313 70099779
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6107G Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Power Transistor, Pnp, -70V, To-220; Transistor Polarity Onsemi BIP T0220 PNP 7A 70V
Polarity PNP; PNP PNP PNP PNP PNP
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220AB TO-220; TO-220-3 TO-3; TO-220 TO-220
IC(max) 10000 milliamps 7000 milliamps 7000 milliamps
VCEO 70 volts 70 volts 70 volts
VCBO 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nch 30V 39A Power MOSFET - RQ3E130BN - ROHM Semiconductor GmbH
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 39000 milliamps
View Details
3 suppliers
Power MOSFETs - Super J  MOS S2 Model: FMW60N070S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0700 ohms
IDSS 53200 milliamps
View Details
CSD17307Q5A 30V N Channel NexFET? Power MOSFET - CSD17307Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0121 ohms
View Details
9 suppliers
N-Channel Power MOSFET - BSC100N10NSF-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0100 ohms
View Details