Nexperia B.V. 0.5 A very low VF MEGA Schottky barrier rectifier PMEG3005EL,315

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5 A very low VF MEGA Schottky barrier rectifier - PMEG3005EL,315 - Nexperia B.V.
Nijmegen, Netherlands
0.5 A very low VF MEGA Schottky barrier rectifier
PMEG3005EL,315
0.5 A very low VF MEGA Schottky barrier rectifier PMEG3005EL,315
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra small SOD882 (DFN1006-2) Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 0.5 A Reverse voltage: VR ≤ 30 V Very low forward voltage Ultra small SMD plastic package AEC-Q101 qualified Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications

Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra small SOD882 (DFN1006-2) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Forward current: IF ≤ 0.5 A
  • Reverse voltage: VR ≤ 30 V
  • Very low forward voltage
  • Ultra small SMD plastic package
  • AEC-Q101 qualified

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG3005EL,315 - 1089577-PMEG3005EL,315 - Win Source Electronics
Yishun, Singapore
Diodes, Rectifiers - Single - PMEG3005EL,315
1089577-PMEG3005EL,315
Diodes, Rectifiers - Single - PMEG3005EL,315 1089577-PMEG3005EL,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089577-PMEG3005EL,3 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 500mV @ 500mA Current - Reverse Leakage @ Vr: 500μA @ 30V Capacitance @ Vr, F: 30pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DFN1006-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089577-PMEG3005EL,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 500mA
Current - Reverse Leakage @ Vr: 500μA @ 30V
Capacitance @ Vr, F: 30pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DFN1006-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Supplier's Site Datasheet
 - PMEG3005EL,315 - Rochester Electronics
Newburyport, MA, United States
Nexperia PMEG3005EL - Rectifier Diode, Schottky, 0.5A, 30V, SOD2

Nexperia PMEG3005EL - Rectifier Diode, Schottky, 0.5A, 30V, SOD2

Supplier's Site Datasheet
Single Diodes - 1727-5330-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5330-6-ND
Single Diodes 1727-5330-6-ND
Diode Schottky 30V 500mA (DC) Surface Mount DFN1006-2

Diode Schottky 30V 500mA (DC) Surface Mount DFN1006-2

Supplier's Site Datasheet
Single Diodes - 1727-5330-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5330-1-ND
Single Diodes 1727-5330-1-ND
Diode Schottky 30V 500mA (DC) Surface Mount DFN1006-2

Diode Schottky 30V 500mA (DC) Surface Mount DFN1006-2

Supplier's Site Datasheet
Single Diodes - 1727-5330-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5330-2-ND
Single Diodes 1727-5330-2-ND
Diode Schottky 30V 500mA (DC) Surface Mount DFN1006-2

Diode Schottky 30V 500mA (DC) Surface Mount DFN1006-2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG3005EL,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG3005EL,315
Discrete Semiconductor Products - Diodes - Rectifiers PMEG3005EL,315
DIODE SCHOTT 30V 500MA DFN1006-2

DIODE SCHOTT 30V 500MA DFN1006-2

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers Diodes Rectifiers
Product Number PMEG3005EL,315 1089577-PMEG3005EL,315 PMEG3005EL,315 1727-5330-6-ND PMEG3005EL,315
Product Name 0.5 A very low VF MEGA Schottky barrier rectifier Diodes, Rectifiers - Single - PMEG3005EL,315 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD882 DFN1006-2 SOD882
RoHS Compliant RoHS RoHS
IR 500000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
RoHS Compliant RoHS
View Details
7 suppliers
100 V, 6 A low leakage current Schottky barrier rectifier - PMEG100V060ELPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289
RoHS Compliant RoHS
View Details
6 suppliers
General-purpose Schottky diode - BAT42LSYL - Nexperia B.V.
Specs
Package SOD882BD
RoHS Compliant RoHS
IR 500 mA
View Details
2 suppliers
40 V, 200 mA Schottky barrier dual diode - BAT854CW,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
RoHS Compliant RoHS
View Details
3 suppliers