General-purpose Schottky diode in an ultra small DFN1006BD-2 (SOD882BD) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks, measuring 1 mm x 0.6 mm x 0.47 mm. It has a maximum forward current of 200 mA, a reverse voltage rating of 40 V, and a forward voltage of up to 600 mV at 200 mA and 25 °C. The junction temperature ranges from -55 °C to 150 °C, with a total power dissipation of up to 335 mW on a standard PCB footprint. It is suitable for high-speed switching, voltage clamping, protection circuits, and low-power applications.
General-purpose Schottky diode in an ultra small DFN1006BD-2 (SOD882BD) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.
Features and benefits
Applications
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | BAT42LSYL | 1727-BAT42LSYLTR-ND |
| Product Name | General-purpose Schottky diode | Single Diodes |
| Package | SOD882BD SOD882BD | |
| RoHS Compliant | RoHS | |
| IFSM | 3 amps | |
| IR | 5.00E-7 mA |