BAT854CW is a 40 V, 200 mA Schottky barrier dual diode with an integrated guard ring for stress protection, housed in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm. The diode has a maximum forward voltage of 420 mV at 30 mA and 25 °C, a reverse current of 0.5 µA at 25 V and 25 °C, and a diode capacitance of 20 pF at 1 V and 1 MHz. It operates with a junction temperature up to 150 °C and has a thermal resistance from junction to ambient of 625 K/W when mounted on a standard FR4 PCB. Applications include ultra high-speed switching, voltage clamping, and protection circuits.
Planar Schottky barrier dual diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount SC-70, SOT-323
BAT854W series - Schottky barrier (double) diodes SC-70 3-Pin Product overview: BAT854CW,135 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT854CW,135 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 40V 200MA SOT323
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | BAT854CW,135 | 1727-1211-6-ND | 286-BAT854CW,135 | BAT854CW,135 |
| Product Name | 40 V, 200 mA Schottky barrier dual diode | Diode Arrays | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Applications | Switching | |||
| Package | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323 | |
| RoHS Compliant | RoHS | |||
| IF | 200 mA | |||
| IFSM | 1 amps |