Nexperia B.V. 10 V, 3 A ultra low VF Schottky barrier rectifier PMEG1030EH,115

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 V, 3 A ultra low VF Schottky barrier rectifier - PMEG1030EH,115 - Nexperia B.V.
Nijmegen, Netherlands
10 V, 3 A ultra low VF Schottky barrier rectifier
PMEG1030EH,115
10 V, 3 A ultra low VF Schottky barrier rectifier PMEG1030EH,115
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a small and flat lead SOD123F Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: 3 A Reverse voltage: 10 V Ultra low forward voltage Small and flat lead SMD package Applications Low voltage rectification High efficiency DC-to-DC conversion Switched-mode power supply Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a small and flat lead SOD123F Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Forward current: 3 A
  • Reverse voltage: 10 V
  • Ultra low forward voltage
  • Small and flat lead SMD package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switched-mode power supply
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG1030EH,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG1030EH,115
Discrete Semiconductor Products - Diodes - Rectifiers PMEG1030EH,115
DIODE SCHOTTKY 10V 3A SOD123F

DIODE SCHOTTKY 10V 3A SOD123F

Supplier's Site
Single Diodes - 1727-3851-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-3851-1-ND
Single Diodes 1727-3851-1-ND
Diode Schottky 10V 3A (DC) Surface Mount SOD-123F

Diode Schottky 10V 3A (DC) Surface Mount SOD-123F

Supplier's Site Datasheet
Single Diodes - 1727-3851-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-3851-2-ND
Single Diodes 1727-3851-2-ND
Diode Schottky 10V 3A (DC) Surface Mount SOD-123F

Diode Schottky 10V 3A (DC) Surface Mount SOD-123F

Supplier's Site Datasheet
Single Diodes - 1727-3851-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-3851-6-ND
Single Diodes 1727-3851-6-ND
Diode Schottky 10V 3A (DC) Surface Mount SOD-123F

Diode Schottky 10V 3A (DC) Surface Mount SOD-123F

Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG1030EH,115 - 1089532-PMEG1030EH,115 - Win Source Electronics
Yishun, Singapore
Diodes, Rectifiers - Single - PMEG1030EH,115
1089532-PMEG1030EH,115
Diodes, Rectifiers - Single - PMEG1030EH,115 1089532-PMEG1030EH,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089532-PMEG1030EH,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 10V Current - Average Rectified (Io): 3A (DC) Voltage - Forward (Vf) (Max) @ If: 530mV @ 3A Current - Reverse Leakage @ Vr: 3mA @ 10V Capacitance @ Vr, F: 85pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123F Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089532-PMEG1030EH,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 10V
Current - Average Rectified (Io): 3A (DC)
Voltage - Forward (Vf) (Max) @ If: 530mV @ 3A
Current - Reverse Leakage @ Vr: 3mA @ 10V
Capacitance @ Vr, F: 85pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - PMEG1030EH,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
PMEG1030EH,115
Diodes >> Schottky Barrier Diodes (SBD) PMEG1030EH,115
10V 530mV@3A 3A SOD-123F Schottky Barrier Diodes (SBD) ROHS

10V 530mV@3A 3A SOD-123F Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
 - PMEG1030EH,115 - Rochester Electronics
Newburyport, MA, United States
PMEG1030EH - 10 V, 3 A ultra low V_F MEGA Schottky barrier rectifiers

PMEG1030EH - 10 V, 3 A ultra low V_F MEGA Schottky barrier rectifiers

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Shenzhen Shengyu Electronics Technology Limited DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Rochester Electronics
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number PMEG1030EH,115 PMEG1030EH,115 1727-3851-1-ND 1089532-PMEG1030EH,115 PMEG1030EH,115 PMEG1030EH,115
Product Name 10 V, 3 A ultra low VF Schottky barrier rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes, Rectifiers - Single - PMEG1030EH,115 Diodes >> Schottky Barrier Diodes (SBD)
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123F SOD-123 SOD-123; SOD-123F SOD-123 SOD123F
RoHS Compliant RoHS RoHS RoHS
IR 3 mA
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS21GW-QJ - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
View Details
40 V, 2 A low VF Trench MEGA Schottky barrier rectifier - PMEG40T20EP-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD128
RoHS Compliant RoHS
View Details
Schottky barrier diode - 1PS79SB31,115 - Nexperia B.V.
Specs
Package SOD-523; SOD523
RoHS Compliant RoHS
IR 30000 mA
View Details
5 suppliers
100 V, 10 A low leakage current Trench Schottky barrier rectifier - PMEG100T100ELPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers