Trench Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 100V 10A CFP15B
Diode Schottky 100V 10A Surface Mount CFP15B
Diode Schottky 100V 10A Surface Mount CFP15B
Diode Schottky 100V 10A Surface Mount CFP15B
Nexperia B.V. | Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|---|
Product Category | Rectifiers | Rectifiers | Diodes |
Product Number | PMEG100T100ELPE-QZ | PMEG100T100ELPE-QZ | 1727-PMEG100T100ELPE-QZDKR-ND |
Product Name | 100 V, 10 A low leakage current Trench Schottky barrier rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
Rectifier Configuration / Technology | Schottky | ||
Package | SOT1289B | ||
RoHS Compliant | RoHS | ||
IR | 5000 mA |