ProTek Devices Datasheets for General Purpose Diodes
General-purpose diodes are electric components that conduct electric current in only one direction, functioning similarly to a one-way valve.
General Purpose Diodes: Learn more
| Product Name | Notes |
|---|---|
| High Powered Multi-Line TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs Level... | |
| Ultra Low Capacitance TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs -... |