Nexperia B.V. 8-bit serial-in, parallel-out shift register 74HCT164BQ,115

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit serial-in, parallel-out shift register - 74HCT164BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
8-bit serial-in, parallel-out shift register
74HCT164BQ,115
8-bit serial-in, parallel-out shift register 74HCT164BQ,115
The 74HC164; 74HCT164 is an 8-bit serial-in/parallel-o ut shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC164: CMOS level For 74HCT164: TTL level Gated serial data inputs Asynchronous master reset Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM JESD22-A114F exceeds 2000 V MM JESD22-A115-A exceeds 200 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.

The 74HC164; 74HCT164 is an 8-bit serial-in/parallel-out shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Input levels:
    • For 74HC164: CMOS level
    • For 74HCT164: TTL level
  • Gated serial data inputs
  • Asynchronous master reset
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • ESD protection:
    • HBM JESD22-A114F exceeds 2000 V
    • MM JESD22-A115-A exceeds 200 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Supplier's Site Datasheet
Shift Registers - 74HCT164BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HCT164BQ,115
Shift Registers 74HCT164BQ,115
Shift Shift Register 1 Element 8 Bit 14-DHVQFN (2.5x3)

Shift Shift Register 1 Element 8 Bit 14-DHVQFN (2.5x3)

Supplier's Site Datasheet
Logic - Shift Registers - 74HCT164BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HCT164BQ,115
Logic - Shift Registers 74HCT164BQ,115
IC 8BIT SHIFT REGISTER 14-DHVQFN

IC 8BIT SHIFT REGISTER 14-DHVQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HCT164BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HCT164BQ,115
Integrated Circuits (ICs) - Logic - Shift Registers 74HCT164BQ,115
IC 8BIT SHIFT REGISTER 14-DHVQFN

IC 8BIT SHIFT REGISTER 14-DHVQFN

Supplier's Site
Shift Registers - 1727-3377-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-3377-2-ND
Shift Registers 1727-3377-2-ND
Shift Shift Register 1 Element 8 Bit 14-DHVQFN (2.5x3)

Shift Shift Register 1 Element 8 Bit 14-DHVQFN (2.5x3)

Supplier's Site Datasheet
Shift Registers - 1727-3377-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-3377-6-ND
Shift Registers 1727-3377-6-ND
Shift Shift Register 1 Element 8 Bit 14-DHVQFN (2.5x3)

Shift Shift Register 1 Element 8 Bit 14-DHVQFN (2.5x3)

Supplier's Site Datasheet
Shift Registers - 1727-3377-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-3377-1-ND
Shift Registers 1727-3377-1-ND
Shift Shift Register 1 Element 8 Bit 14-DHVQFN (2.5x3)

Shift Shift Register 1 Element 8 Bit 14-DHVQFN (2.5x3)

Supplier's Site Datasheet
Shift Register, Sipo, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2343 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, Sipo, -40 To 125Deg C Rohs Compliant Nexperia
74AH2343
Shift Register, Sipo, -40 To 125Deg C Rohs Compliant Nexperia 74AH2343
SHIFT REGISTER, SIPO, -40 TO 125DEG C ROHS COMPLIANT: YES

SHIFT REGISTER, SIPO, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited DigiKey Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74HCT164BQ,115 74HCT164BQ,115 74HCT164BQ,115 74HCT164BQ,115 1727-3377-2-ND 74AH2343
Product Name 8-bit serial-in, parallel-out shift register Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Register, Sipo, -40 To 125Deg C Rohs Compliant Nexperia
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0 4.5V ~ 5.5V 4.5V ~ 5.5V
Features ESD Protection
Package Type Other; SOT762-1 Other; 14-VFQFN Exposed Pad Other; 14-VFQFN Exposed Pad
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

8-bit static shift register - HEF4021BT-Q100J - Nexperia B.V.
Specs
Supply Voltage 3.0 - 15
Features ESD Protection
Package Type Other; SOT109-1
View Details
7 suppliers
8-bit shift register with input flip-flops - 74HCT597D,653 - Nexperia B.V.
Specs
Supply Voltage 5V; 4.5 - 5.5
Features ESD Protection
Package Type Other; SOT109-1
View Details
5 suppliers
8-bit serial-in, parallel-out shift register - 74HC164BQ-Q100X - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Features ESD Protection
View Details
7 suppliers
8-bit shift register with input flip-flops - 74HC597D,653 - Nexperia B.V.
Specs
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Features ESD Protection
Package Type Other; SOT109-1
View Details
8 suppliers