Nexperia B.V. 8-bit static shift register HEF4021BT-Q100J

Description
The HEF4021B-Q100is an 8-bit static shift register(parallel-to -serial converter). It has a synchronous serial data input (DS), a clock input (CP) and an asynchronous active HIGH parallel load input (PL). The HEF4021B-Q100also has eight asynchronous parallel data inputs (D0 to D7) and buffered parallel outputs from the last three stages (Q5 to Q7). Each register stage is a D-type master-slave flip-flop with a set direct (SD) and clear direct (CD) input. Information on D0 to D7 is asynchronously loaded into the register while PL is HIGH, independent of CP and DS. When PL is LOW, data on DS is shifted into the first register position. All the data in the register is shifted one position to the right on the LOW-to-HIGH transition of CP. Schmitt trigger action makes the clock input highly tolerant of slower rise and fall times. The device operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Tolerant of slower rise and fall times Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Description
The HEF4021B-Q100is an 8-bit static shift register(parallel-to -serial converter). It has a synchronous serial data input (DS), a clock input (CP) and an asynchronous active HIGH parallel load input (PL). The HEF4021B-Q100also has eight asynchronous parallel data inputs (D0 to D7) and buffered parallel outputs from the last three stages (Q5 to Q7). Each register stage is a D-type master-slave flip-flop with a set direct (SD) and clear direct (CD) input. Information on D0 to D7 is asynchronously loaded into the register while PL is HIGH, independent of CP and DS. When PL is LOW, data on DS is shifted into the first register position. All the data in the register is shifted one position to the right on the LOW-to-HIGH transition of CP. Schmitt trigger action makes the clock input highly tolerant of slower rise and fall times. The device operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Tolerant of slower rise and fall times Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HEF4021BT-Q100 is an 8-bit static shift register with synchronous serial data input, clock input, and asynchronous parallel load input. It features eight parallel data inputs and buffered parallel outputs from the last three stages. The device operates over a supply voltage range of 3.0 V to 15.0 V and is qualified to AEC-Q100 (Grade 1) for automotive applications, with a temperature range of -40 °C to +125 °C. It is housed in an SO16 package with a body width of 3.9 mm.

Datasheet Summary
Powered by GS/AI

The HEF4021BT-Q100 is an 8-bit static shift register with synchronous serial data input, clock input, and asynchronous parallel load input. It features eight parallel data inputs and buffered parallel outputs from the last three stages. The device operates over a supply voltage range of 3.0 V to 15.0 V and is qualified to AEC-Q100 (Grade 1) for automotive applications, with a temperature range of -40 °C to +125 °C. It is housed in an SO16 package with a body width of 3.9 mm.

Suppliers

Company
Product
Description
Supplier Links
8-bit static shift register - HEF4021BT-Q100J - Nexperia B.V.
Nijmegen, Netherlands
8-bit static shift register
HEF4021BT-Q100J
8-bit static shift register HEF4021BT-Q100J
The HEF4021B-Q100is an 8-bit static shift register(parallel-to -serial converter). It has a synchronous serial data input (DS), a clock input (CP) and an asynchronous active HIGH parallel load input (PL). The HEF4021B-Q100also has eight asynchronous parallel data inputs (D0 to D7) and buffered parallel outputs from the last three stages (Q5 to Q7). Each register stage is a D-type master-slave flip-flop with a set direct (SD) and clear direct (CD) input. Information on D0 to D7 is asynchronously loaded into the register while PL is HIGH, independent of CP and DS. When PL is LOW, data on DS is shifted into the first register position. All the data in the register is shifted one position to the right on the LOW-to-HIGH transition of CP. Schmitt trigger action makes the clock input highly tolerant of slower rise and fall times. The device operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Tolerant of slower rise and fall times Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The HEF4021B-Q100is an 8-bit static shift register(parallel-to-serial converter). It has a synchronous serial data input (DS), a clock input (CP) and an asynchronous active HIGH parallel load input (PL). The HEF4021B-Q100also has eight asynchronous parallel data inputs (D0 to D7) and buffered parallel outputs from the last three stages (Q5 to Q7). Each register stage is a D-type master-slave flip-flop with a set direct (SD) and clear direct (CD) input. Information on D0 to D7 is asynchronously loaded into the register while PL is HIGH, independent of CP and DS. When PL is LOW, data on DS is shifted into the first register position. All the data in the register is shifted one position to the right on the LOW-to-HIGH transition of CP. Schmitt trigger action makes the clock input highly tolerant of slower rise and fall times.

The device operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Tolerant of slower rise and fall times
  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Shift Registers - 1727-HEF4021BT-Q100JDKR-ND - DigiKey
Thief River Falls, MN, United States
IC SHFT REG PUSH-PULL 8BIT 16-SO

IC SHFT REG PUSH-PULL 8BIT 16-SO

Buy Now Datasheet
Shift Registers - 1727-HEF4021BT-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 1727-HEF4021BT-Q100JCT-ND - DigiKey
Thief River Falls, MN, United States
IC SHFT REG PUSH-PULL 8BIT 16-SO

IC SHFT REG PUSH-PULL 8BIT 16-SO

Buy Now Datasheet
Shift Registers - HEF4021BT-Q100J - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
HEF4021BT-Q100J
Shift Registers HEF4021BT-Q100J
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HEF4021BT-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HEF4021BT-Q100J
Integrated Circuits (ICs) - Logic - Shift Registers HEF4021BT-Q100J
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site
Logic - Shift Registers - HEF4021BT-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HEF4021BT-Q100J
Logic - Shift Registers HEF4021BT-Q100J
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
HEF4021BT-Q100J
Counter Shift Registers HEF4021BT-Q100J
Counter Shift Registers HEF4021BT-Q100/SO16/ REEL 13" Q

Counter Shift Registers HEF4021BT-Q100/SO16/REEL 13" Q

Buy Now Datasheet
Shift Registers - HEF4021BT-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HEF4021BT-Q100J
Shift Registers HEF4021BT-Q100J
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number HEF4021BT-Q100J 1727-HEF4021BT-Q100JDKR-ND HEF4021BT-Q100J HEF4021BT-Q100J HEF4021BT-Q100J HEF4021BT-Q100J HEF4021BT-Q100J
Product Name 8-bit static shift register Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Counter Shift Registers Shift Registers
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1 SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/serial-out or parallel-out shift register with output latches - 74VHC595BQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers
Octal D-type transparent latch with 5 V tolerantinputs/outputs; 3-state - 74LVC573APW-Q100J - Nexperia B.V.
Specs
Supply Voltage +6.5
Output Characteristics 3-State
Features ESD Protection
View Details
8-bit shift register with output register - 74HC594BQ-Q100X - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT763-1 SOT763-1
View Details
3 suppliers
Logic Family / Base Number Nexperia - 23AC5456 - Newark, An Avnet Company
Specs
Pin Count 16
Number of units in IC 1
Number of Bits (Stages) 8
View Details