Nexperia B.V. 8-bit serial-in, parallel-out shift register 74HC164BQ-Q100X

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit serial-in, parallel-out shift register - 74HC164BQ-Q100X - Nexperia B.V.
Nijmegen, Netherlands
8-bit serial-in, parallel-out shift register
74HC164BQ-Q100X
8-bit serial-in, parallel-out shift register 74HC164BQ-Q100X
The 74HC164-Q100; 74HCT164-Q100 is an 8-bit serial-in/parallel-o ut shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC164-Q100: CMOS level For 74HCT164-Q100: TTL level Gated serial data inputs Asynchronous master reset Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: MIL-STD-883, method 3015 exceeds 2000 V HBM JESD22-A114F exceeds 2000 V MM JESD22-A115-A exceeds 200 V (C = 200 pF, R = 0 Ω) Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The 74HC164-Q100; 74HCT164-Q100 is an 8-bit serial-in/parallel-out shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Input levels:
    • For 74HC164-Q100: CMOS level
    • For 74HCT164-Q100: TTL level
  • Gated serial data inputs
  • Asynchronous master reset
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • ESD protection:
    • MIL-STD-883, method 3015 exceeds 2000 V
    • HBM JESD22-A114F exceeds 2000 V
    • MM JESD22-A115-A exceeds 200 V (C = 200 pF, R = 0 Ω)
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Shift Registers - 1727-74HC164BQ-Q100XCT-ND - DigiKey
Thief River Falls, MN, United States
IC SHIFT REGISTER 8BIT

IC SHIFT REGISTER 8BIT

Supplier's Site Datasheet
Shift Registers - 1727-74HC164BQ-Q100XDKR-ND - DigiKey
Thief River Falls, MN, United States
IC SHIFT REGISTER 8BIT

IC SHIFT REGISTER 8BIT

Supplier's Site Datasheet
Shift Registers - 1727-74HC164BQ-Q100XTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 14-DHVQFN (2.5x3)

Shift Shift Register 1 Element 8 Bit 14-DHVQFN (2.5x3)

Supplier's Site Datasheet
Yishun, Singapore
Integrated Circuits (ICs) - Logic - Shift Registers
1355477-74HC164BQ-Q100X
Integrated Circuits (ICs) - Logic - Shift Registers 1355477-74HC164BQ-Q100X
Win Source Part Number: 1355477-74HC164BQ-Q1 00X Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100, 74HC Package: Tape & Reel Product Status: Active Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-DHVQFN (2.5x3) Base Product Number: 74HC164 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Serial to Parallel Voltage - Supply: 2V ~ 6V Output Type: Push-Pull Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8

Win Source Part Number: 1355477-74HC164BQ-Q100X
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100, 74HC
Package: Tape & Reel
Product Status: Active
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-DHVQFN (2.5x3)
Base Product Number: 74HC164
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Serial to Parallel
Voltage - Supply: 2V ~ 6V
Output Type: Push-Pull
Logic Type: Shift Register
Number of Elements: 1
Number of Bits per Element: 8

Supplier's Site Datasheet
Shift Registers - 74HC164BQ-Q100X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC164BQ-Q100X
Shift Registers 74HC164BQ-Q100X
Shift Shift Register 1 Element 8 Bit 14-DHVQFN (2.5x3)

Shift Shift Register 1 Element 8 Bit 14-DHVQFN (2.5x3)

Supplier's Site Datasheet
 - 74HC164BQ-Q100X - Rochester Electronics
Newburyport, MA, United States
74HC164 - 8-bit serial-in, parallel-out shift register

74HC164 - 8-bit serial-in, parallel-out shift register

Supplier's Site Datasheet
Logic - Shift Registers - 74HC164BQ-Q100X - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HC164BQ-Q100X
Logic - Shift Registers 74HC164BQ-Q100X
IC SHIFT REGISTER 8BIT

IC SHIFT REGISTER 8BIT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HC164BQ-Q100X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HC164BQ-Q100X
Integrated Circuits (ICs) - Logic - Shift Registers 74HC164BQ-Q100X
IC SHIFT REGISTER 8BIT

IC SHIFT REGISTER 8BIT

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Quarktwin Technology Ltd. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74HC164BQ-Q100X 1727-74HC164BQ-Q100XCT-ND 1355477-74HC164BQ-Q100X 74HC164BQ-Q100X 74HC164BQ-Q100X 74HC164BQ-Q100X 74HC164BQ-Q100X
Product Name 8-bit serial-in, parallel-out shift register Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0 2V ~ 6V 2V ~ 6V 2V ~ 6V
Features ESD Protection
Package Type Other; SOT762-1 Other; 14-VFQFN Exposed Pad Other; 14-VFQFN Exposed Pad Other; SOT762
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHCT595PW-Q100,1 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage 5V; 4.5 - 5.5
Features ESD Protection
View Details
5 suppliers
8-bit parallel-in/serial out shift register - 74HC165PW-Q100,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Features ESD Protection
View Details
8 suppliers
8-bit serial-in/parallel-out shift register - 74AHC164D,118 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 5.5
Features ESD Protection
View Details
5 suppliers
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHCT595PW,118 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage 5V; 4.5 - 5.5
Features ESD Protection
View Details
9 suppliers