The HX4920 is a digital divide-by-4 frequency divider designed to extend the input frequency range of phase noise analyzers up to 24GHz, with an input range of 4GHz to 24GHz and an output range of 1GHz to 6GHz. It maintains signal power levels with an output power of 6 to 10 dBm and a typical residual phase noise floor of -136dBc/Hz at 10GHz, 10kHz offset. The device is housed in a compact shielded casing measuring 50.8mm x 41.3mm x 12.7mm, featuring SMA connectors for RF and DC inputs and outputs, and operates from a 9 to 15V DC supply. It is RoHS compliant.
The HX4920 Frequency Divider is a digital divide-by-4 architecture covering input signals of 4GHz to 24GHz while maintaining signal integrity. The HX4920 also incorporates a low phase noise amplification circuit to maintain the phase noise of an RF signal at useable power levels. Originally designed to extend the phase noise measurement capability of the HA7062C Phase Noise Analyzer, the HX4920 exhibits a typical residual (additive) phase noise floor of -136dBc/Hz at 10GHz, 10kHz offset.
| Maury Microwave | |
|---|---|
| Product Category | Logic Dividers |
| Product Number | HX4920 |
| Product Name | Frequency Dividers |
| Clock Frequency | 4000 to 24000 MHz |