Texas Instruments SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs SN74ABT573ADW

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs - SN74ABT573ADW - Texas Instruments
Dallas, TX, United States
SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs
SN74ABT573ADW
SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs SN74ABT573ADW
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

Supplier's Site Datasheet
 - SN74ABT573ADW - Rochester Electronics
Newburyport, MA, United States
SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs

SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs

Supplier's Site Datasheet
Latches - 296-1045-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Supplier's Site Datasheet
Integrated Circuits - SN74ABT573ADW - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
SN74ABT573ADW
Integrated Circuits SN74ABT573ADW
IC OCTAL LATCH TRI-ST 20-SOIC

IC OCTAL LATCH TRI-ST 20-SOIC

Supplier's Site Datasheet
 - 527726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced BiCMOS logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input LVTTL/TTL, Output TTL Logic Family = ABT Logic Function = D Type Output Type = 3 State Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 20 Number of Elements per Chip = 8 Maximum Propagation Delay Time @ Maximum CL = 5.7 ns @ 5 V Dimensions = 12.8 x 7.52 x 2.35mm

Advanced BiCMOS logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input LVTTL/TTL, Output TTL
Logic Family = ABT
Logic Function = D Type
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 20
Number of Elements per Chip = 8
Maximum Propagation Delay Time @ Maximum CL = 5.7 ns @ 5 V
Dimensions = 12.8 x 7.52 x 2.35mm

Supplier's Site
 - 6630884P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced BiCMOS logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input LVTTL/TTL, Output TTL Logic Family = ABT Latch Mode = Transparent Latching Element = D Type Number of Bits = 8 Output Type = 3 State Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 20 Dimensions = 12.8 x 7.52 x 2.35mm Delivery on production packaging - Tube. This product is non-returnable.

Advanced BiCMOS logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input LVTTL/TTL, Output TTL
Logic Family = ABT
Latch Mode = Transparent
Latching Element = D Type
Number of Bits = 8
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 20
Dimensions = 12.8 x 7.52 x 2.35mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 6630884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced BiCMOS logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input LVTTL/TTL, Output TTL Logic Family = ABT Latch Mode = Transparent Latching Element = D Type Number of Bits = 8 Output Type = 3 State Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 20 Dimensions = 12.8 x 7.52 x 2.35mm

Advanced BiCMOS logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input LVTTL/TTL, Output TTL
Logic Family = ABT
Latch Mode = Transparent
Latching Element = D Type
Number of Bits = 8
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 20
Dimensions = 12.8 x 7.52 x 2.35mm

Supplier's Site
Latches - SN74ABT573ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Supplier's Site
Logic - Logic - Latches - SN74ABT573ADW - 042717-SN74ABT573ADW - Win Source Electronics
Yishun, Singapore
Logic - Logic - Latches - SN74ABT573ADW
042717-SN74ABT573ADW
Logic - Logic - Latches - SN74ABT573ADW 042717-SN74ABT573ADW
Manufacturer: Texas Instruments Win Source Part Number: 042717-SN74ABT573ADW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 4ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 042717-SN74ABT573ADW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 4ns
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ABT573ADW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABT573ADW
Integrated Circuits (ICs) - Logic - Latches SN74ABT573ADW
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Logic - Latches - SN74ABT573ADW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABT573ADW
Logic - Latches SN74ABT573ADW
IC OCTAL LATCH TRI-ST 20-SOIC

IC OCTAL LATCH TRI-ST 20-SOIC

Supplier's Site Datasheet
Octal D-Type Latch, Smd, 74Abt573; Logic Family / Base Number Texas Instruments - 29AH7417 - Newark, An Avnet Company
Chicago, IL, United States
Octal D-Type Latch, Smd, 74Abt573; Logic Family / Base Number Texas Instruments
29AH7417
Octal D-Type Latch, Smd, 74Abt573; Logic Family / Base Number Texas Instruments 29AH7417
OCTAL D-TYPE LATCH, SMD, 74ABT573; Logic Family / Base Number:74ABT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:3.2ns; Output Current:64mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

OCTAL D-TYPE LATCH, SMD, 74ABT573; Logic Family / Base Number:74ABT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:3.2ns; Output Current:64mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey LIXINC Electronics Co., Limited RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Flip-Flops Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ABT573ADW SN74ABT573ADW 296-1045-5-ND SN74ABT573ADW 527726 6630884P SN74ABT573ADW 042717-SN74ABT573ADW SN74ABT573ADW SN74ABT573ADW 29AH7417
Product Name SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs Latches Integrated Circuits Latches Logic - Logic - Latches - SN74ABT573ADW Integrated Circuits (ICs) - Logic - Latches Logic - Latches Octal D-Type Latch, Smd, 74Abt573; Logic Family / Base Number Texas Instruments
Latch Type D Transparent-D Transparent-D D D; Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State 3-State 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V
Operating Current 30 mA
Propagation Delay 6.2 ns 4 ns 4 ns 5.7 ns 4 ns 4 ns 3.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B-MIL CMOS Quad Clocked 'D' Latch - CD4042BF - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
4 suppliers
SN74ALVCH162721 3.3-V 20-Bit Flip-Flop With 3-State Outputs - 74ALVCH162721GRE4 - Texas Instruments
Specs
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
Propagation Delay 6.7 ns
View Details
CY54FCT273T Octal D-Type Flip-Flops with Clear - 5962-9221503MRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
3 suppliers
CD4027B CMOS Dual J-K Master-Slave Flip-Flop - CD4027BPW - Texas Instruments
Specs
Supply Voltage 3V; 10
Propagation Delay 130 ns
fMAX 8 MHz
View Details
7 suppliers