Texas Instruments SN74F74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset SN74F74D

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset - SN74F74D - Texas Instruments
Dallas, TX, United States
SN74F74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset
SN74F74D
SN74F74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset SN74F74D
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC 0 to 70

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset 14-SOIC 0 to 70

Supplier's Site Datasheet
Flip Flops - 296-1183-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1183-5-ND
Flip Flops 296-1183-5-ND
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Supplier's Site Datasheet
 - 6631868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fast Bipolar logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL Logic Family = F Logic Function = D Type Input Type = Single Ended Output Signal Type = Differential Triggering Type = Positive Edge Polarity = Inverting, Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 14 Set/Reset = Yes

Fast Bipolar logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Logic Family = F
Logic Function = D Type
Input Type = Single Ended
Output Signal Type = Differential
Triggering Type = Positive Edge
Polarity = Inverting, Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 14
Set/Reset = Yes

Supplier's Site
 - 6631868P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fast Bipolar logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL Logic Family = F Logic Function = D Type Input Type = Single Ended Output Signal Type = Differential Triggering Type = Positive Edge Polarity = Inverting, Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 14 Set/Reset = Yes Delivery on production packaging - Tube. This product is non-returnable.

Fast Bipolar logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Logic Family = F
Logic Function = D Type
Input Type = Single Ended
Output Signal Type = Differential
Triggering Type = Positive Edge
Polarity = Inverting, Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 14
Set/Reset = Yes
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1456403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fast Bipolar logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL Logic Family = F Logic Function = D Type Input Type = Single Ended Output Signal Type = Differential Triggering Type = Positive Edge Polarity = Inverting, Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 14 Set/Reset = Yes

Fast Bipolar logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Logic Family = F
Logic Function = D Type
Input Type = Single Ended
Output Signal Type = Differential
Triggering Type = Positive Edge
Polarity = Inverting, Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 14
Set/Reset = Yes

Supplier's Site
Yishun, Singapore
Logic - Logic - Flip Flops - SN74F74D
006773-SN74F74D
Logic - Logic - Flip Flops - SN74F74D 006773-SN74F74D
Manufacturer: Texas Instruments Win Source Part Number: 006773-SN74F74D Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 1mA, 20mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 5.8ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 16mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 145MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006773-SN74F74D
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.8ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 16mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 145MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Logic - Flip Flops - SN74F74D - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74F74D
Logic - Flip Flops SN74F74D
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
 - SN74F74D - Rochester Electronics
Newburyport, MA, United States
SN74F74 Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset

SN74F74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74F74D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74F74D
Integrated Circuits (ICs) - Logic - Flip Flops SN74F74D
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Integrated Circuits - SN74F74D - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
SN74F74D
Integrated Circuits SN74F74D
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Flip Flops - SN74F74D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74F74D
Flip Flops SN74F74D
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Supplier's Site
Ic, Flip-Flop, D Type Dual, Smd; Logic Family / Base Number Texas Instruments - 29AH1482 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Flip-Flop, D Type Dual, Smd; Logic Family / Base Number Texas Instruments
29AH1482
Ic, Flip-Flop, D Type Dual, Smd; Logic Family / Base Number Texas Instruments 29AH1482
IC, FLIP-FLOP, D TYPE DUAL, SMD; Logic Family / Base Number:74F74; Flip-Flop Type:D; Propagation Delay:4.9ns; Frequency:100MHz; Output Current:20mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

IC, FLIP-FLOP, D TYPE DUAL, SMD; Logic Family / Base Number:74F74; Flip-Flop Type:D; Propagation Delay:4.9ns; Frequency:100MHz; Output Current:20mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Rochester Electronics Shenzhen Shengyu Electronics Technology Limited LIXINC Electronics Co., Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74F74D 296-1183-5-ND 6631868 006773-SN74F74D SN74F74D SN74F74D SN74F74D SN74F74D SN74F74D 29AH1482
Product Name SN74F74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset Flip Flops Logic - Logic - Flip Flops - SN74F74D Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits Flip Flops Ic, Flip-Flop, D Type Dual, Smd; Logic Family / Base Number Texas Instruments
Flip-Flop Type D D D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 9.2 ns 5.8 ns 5.8 ns 5.8 ns 4.9 ns
fMAX 70 MHz 145 MHz 145 MHz 145 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9314901QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
CD54HCT74 High Speed CMOS Logic Dual Positive-Edge Trigger D Flip-Flops with Set and Reset - 5962-8685301CA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Propagation Delay 44 ns
fMAX 25 MHz
View Details