Dual Precision Timer 14-SOIC 0 to 70
A range of highly stable precision timing circuits for the generation of accurate time delays or timing pulses. These timers can be operated in monostable (one-shot) or astable (oscillator) mode with timing periods ranging from less than a microsecond to several minutes. In addition to the original bipolar version, low-power CMOS and LinCMOS variants are also available. These devices are capable of longer timing periods and offering a significant reduction in power consumption. The range includes both single (551, 555) and dual (552, 556) versions of the timer.
Mounting Type = Surface Mount
Timer Type = Standard
Package Type = SOIC
Number of Internal Timers = 2
Pin Count = 14
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 16 V
Minimum Operating Temperature = 0 °C
Maximum Operating Temperature = +70 °C
Maximum Quiescent Current = 30mA
Delivery on production packaging - Tube. This product is non-returnable.
A range of highly stable precision timing circuits for the generation of accurate time delays or timing pulses. These timers can be operated in monostable (one-shot) or astable (oscillator) mode with timing periods ranging from less than a microsecond to several minutes. In addition to the original bipolar version, low-power CMOS and LinCMOS variants are also available. These devices are capable of longer timing periods and offering a significant reduction in power consumption. The range includes both single (551, 555) and dual (552, 556) versions of the timer.
Mounting Type = Surface Mount
Timer Type = Standard
Package Type = SOIC
Number of Internal Timers = 2
Pin Count = 14
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 16 V
Minimum Operating Temperature = 0 °C
Maximum Operating Temperature = +70 °C
Maximum Quiescent Current = 30mA
A range of highly stable precision timing circuits for the generation of accurate time delays or timing pulses. These timers can be operated in monostable (one-shot) or astable (oscillator) mode with timing periods ranging from less than a microsecond to several minutes. In addition to the original bipolar version, low-power CMOS and LinCMOS variants are also available. These devices are capable of longer timing periods and offering a significant reduction in power consumption. The range includes both single (551, 555) and dual (552, 556) versions of the timer.
Mounting Type = Surface Mount
Timer Type = Standard
Package Type = SOIC
Number of Internal Timers = 2
Pin Count = 14
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 16 V
Minimum Operating Temperature = 0 °C
Maximum Operating Temperature = +70 °C
Maximum Quiescent Current = 30mA
IC
555 Type, Timer/Oscillator (Dual) IC 100kHz 14-SOIC
NE556 Dual Precision Timer
Texas Instruments | RS Components, Ltd. | Nova Technology(HK) Co.,Ltd | DigiKey | Rochester Electronics | |
---|---|---|---|---|---|
Product Category | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers |
Product Number | NE556D | 1125368P | NE556D | 296-6503-5-ND | NE556D |
Product Name | NE556 Dual Precision Timer | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators | ||
Package Type | PDIP,SO,SOIC,SSOP | SOIC | Surface Mount; SOIC; 14-SOIC (0.154", 3.90mm Width) | SOIC |