Texas Instruments SA555 Precision Timer SA555D

Description
Precision Timer 8-SOIC -40 to 85
Request a Quote
Description
Precision Timer 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SA555 Precision Timer from Texas Instruments is a versatile timing circuit capable of operating in both astable and monostable modes, allowing for timing intervals from microseconds to hours. It features an adjustable duty cycle and a TTL-compatible output that can sink or source up to 200mA, making it suitable for various applications including pulse-shaping circuits, missing-pulse detectors, and pulse-width modulators. The device operates with supply voltages ranging from 5V to 15V and has a temperature range of -40°C to +85°C. The SA555D is available in multiple package options, including SOIC and PDIP, providing flexibility for integration into different designs.

Datasheet Summary
Powered by GS/AI

The SA555 Precision Timer from Texas Instruments is a versatile timing circuit capable of operating in both astable and monostable modes, allowing for timing intervals from microseconds to hours. It features an adjustable duty cycle and a TTL-compatible output that can sink or source up to 200mA, making it suitable for various applications including pulse-shaping circuits, missing-pulse detectors, and pulse-width modulators. The device operates with supply voltages ranging from 5V to 15V and has a temperature range of -40°C to +85°C. The SA555D is available in multiple package options, including SOIC and PDIP, providing flexibility for integration into different designs.

Suppliers

Company
Product
Description
Supplier Links
SA555 Precision Timer - SA555D - Texas Instruments
Dallas, TX, United States
SA555 Precision Timer
SA555D
SA555 Precision Timer SA555D
Precision Timer 8-SOIC -40 to 85

Precision Timer 8-SOIC -40 to 85

Buy Now Datasheet
Programmable Timers and Oscillators - 296-9681-5-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-9681-5-ND
Programmable Timers and Oscillators 296-9681-5-ND
555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC

Buy Now Datasheet
Timer Circuits - 2184553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
2184553
Timer Circuits 2184553
SA555D, Standard Timer

SA555D, Standard Timer

Supplier's Site
Timer Circuits - 2184555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
2184555
Timer Circuits 2184555
SA555D, Standard Timer

SA555D, Standard Timer

Supplier's Site
Programmable Timers and Oscillators - SA555D - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
SA555D
Programmable Timers and Oscillators SA555D
IC OSC SGL TIMER 100KHZ 8-SOIC

IC OSC SGL TIMER 100KHZ 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number SA555D 296-9681-5-ND 2184553 SA555D
Product Name SA555 Precision Timer Programmable Timers and Oscillators Timer Circuits Programmable Timers and Oscillators
Package Type PDIP,SOIC Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC Surface Mount; SOIC; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TLC551 LinCMOS(TM) Timer - TLC551CD - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 1 to 15 volts
Frequency 1.8 MHz
View Details
5 suppliers
NA555 Precision Timers - NA555D - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
3 suppliers
TLC555 Low Power Timer - TLC555ID - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
5 suppliers
NA556 Dual Precision Timers - NA556DRG4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details