Texas Instruments TLC555 Low Power Timer TLC555ID

Description
Low Power Timer 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Low Power Timer 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC555 Low Power Timer - TLC555ID - Texas Instruments
Dallas, TX, United States
TLC555 Low Power Timer
TLC555ID
TLC555 Low Power Timer TLC555ID
Low Power Timer 8-SOIC -40 to 85

Low Power Timer 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SMD 2.1MHz 15V SOIC Clock and Timing IC
689-TLC555ID
SMD 2.1MHz 15V SOIC Clock and Timing IC 689-TLC555ID
Timer IC, Single, 2.1MHz, 15V, SOIC, Surface Mount Product overview: TLC555ID from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1MHz, 15V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 2.1MHz, 15V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC555ID can be used for catalog matching and distributor lookup.

Timer IC, Single, 2.1MHz, 15V, SOIC, Surface Mount Product overview: TLC555ID from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1MHz, 15V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 2.1MHz, 15V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC555ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Timer Circuits - 6200357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
6200357
Timer Circuits 6200357
Timer LinCMOS 2MHz,TLC555ID SOIC8

Timer LinCMOS 2MHz,TLC555ID SOIC8

Supplier's Site
Timer Circuits - 1218948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
1218948
Timer Circuits 1218948
Timer LinCMOS 2MHz,TLC555ID SOIC8

Timer LinCMOS 2MHz,TLC555ID SOIC8

Supplier's Site
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555ID - 1269071-TLC555ID - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555ID
1269071-TLC555ID
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555ID 1269071-TLC555ID
Manufacturer: Texas Instruments Win Source Part Number: 1269071-TLC555ID Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMD Frequency: 2.1MHz Supply Current: 360μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Automotive Family Part Number: TLC555 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 15V

Manufacturer: Texas Instruments
Win Source Part Number: 1269071-TLC555ID
Packaging: Tube
Type: 555 Type, Timer/Oscillator (Single)
Mounting Style: SMD
Frequency: 2.1MHz
Supply Current: 360μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive
Family Part Number: TLC555
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 15V

Buy Now
Programmable Timers and Oscillators - 296-1337-5-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-1337-5-ND
Programmable Timers and Oscillators 296-1337-5-ND
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey
Product Category IC Timers IC Timers IC Timers IC Timers IC Timers
Product Number TLC555ID 689-TLC555ID 6200357 1269071-TLC555ID 296-1337-5-ND
Product Name TLC555 Low Power Timer SMD 2.1MHz 15V SOIC Clock and Timing IC Timer Circuits Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555ID Programmable Timers and Oscillators
Package Type PDIP,SO,SOIC,TSSOP Rail/Tube SOIC; Soic Surface Mount Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

TLC551 LinCMOS(TM) Timer - TLC551CD - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 1 to 15 volts
Frequency 1.8 MHz
View Details
5 suppliers
SE555 Precision Timer - SE555DR - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 18 volts
Frequency 0.1000 MHz
View Details
6 suppliers
SA555 Precision Timer - SA555PE4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details