Telit IoT Solutions, Inc. Ruggedized 3G Module UE910-EU V2 AUTO

Description
The UE910-EU V2 AUTO is the new ruggedized variant of the UE910-V2 family designed for use in the most demanding of automotive applications and manufactured under ISO TS16949 specification. The UE910 V2 product family is a member of the Telit x910 family. It offers an HSDPA module with dual-band in 2G and 3G, featuring both analog and digital audio and designed on the xE910 LGA unified form factor. The UE910-EU V2 AUTO allows the integration of automotive and other applications requiring assured extended operating temperature range and mechanical ruggedness within the ever-shrinking space inside electronics bays in trucks, automobiles, and other mobile platforms. The UE910-EU V2 AUTO also offers in-band modem capability and is compliant with eCall EU directive. The eCall project is sponsored by the European Commission and it's based on the EU directive E112. Key Benefits Ideal for 3G applications for the European OEM and Aftermarket Automotive with full ISO TS16949 quality processes Internet application friendly with integrated TCP/IP and UDP/IP stacks Voice-capable for applications requiring either analog or digital (DVI) interfaces Over-the-Air firmware update (OMA-DM compliant)by means Premium FOTA Management Family Concept The UE910-EU V2 AUTO adds the Telit xE910 form factor family a cost optimized, long-term available 2G variant enabling integrators and developers to design applications once and take advantage of the global coverage and service flexibility afforded by the broad set of companion products in all prevalent cellular technologies worldwide. As a member of the xE910 family features complete pin-to-pin compatibility with companion products in GSM/GPRS, UMTS/HSPA, HSPA+, CDMA 1xRTT, EV-DO and LTE.

Suppliers

Company
Product
Description
Supplier Links
Ruggedized 3G Module - UE910-EU V2 AUTO - Telit IoT Solutions, Inc.
Durham, NC, United States
Ruggedized 3G Module
UE910-EU V2 AUTO
Ruggedized 3G Module UE910-EU V2 AUTO
The UE910-EU V2 AUTO is the new ruggedized variant of the UE910-V2 family designed for use in the most demanding of automotive applications and manufactured under ISO TS16949 specification. The UE910 V2 product family is a member of the Telit x910 family. It offers an HSDPA module with dual-band in 2G and 3G, featuring both analog and digital audio and designed on the xE910 LGA unified form factor. The UE910-EU V2 AUTO allows the integration of automotive and other applications requiring assured extended operating temperature range and mechanical ruggedness within the ever-shrinking space inside electronics bays in trucks, automobiles, and other mobile platforms. The UE910-EU V2 AUTO also offers in-band modem capability and is compliant with eCall EU directive. The eCall project is sponsored by the European Commission and it's based on the EU directive E112. Key Benefits Ideal for 3G applications for the European OEM and Aftermarket Automotive with full ISO TS16949 quality processes Internet application friendly with integrated TCP/IP and UDP/IP stacks Voice-capable for applications requiring either analog or digital (DVI) interfaces Over-the-Air firmware update (OMA-DM compliant)by means Premium FOTA Management Family Concept The UE910-EU V2 AUTO adds the Telit xE910 form factor family a cost optimized, long-term available 2G variant enabling integrators and developers to design applications once and take advantage of the global coverage and service flexibility afforded by the broad set of companion products in all prevalent cellular technologies worldwide. As a member of the xE910 family features complete pin-to-pin compatibility with companion products in GSM/GPRS, UMTS/HSPA, HSPA+, CDMA 1xRTT, EV-DO and LTE.

The UE910-EU V2 AUTO is the new ruggedized variant of the UE910-V2 family designed for use in the most demanding of automotive applications and manufactured under ISO TS16949 specification. The UE910 V2 product family is a member of the Telit x910 family. It offers an HSDPA module with dual-band in 2G and 3G, featuring both analog and digital audio and designed on the xE910 LGA unified form factor. The UE910-EU V2 AUTO allows the integration of automotive and other applications requiring assured extended operating temperature range and mechanical ruggedness within the ever-shrinking space inside electronics bays in trucks, automobiles, and other mobile platforms. The UE910-EU V2 AUTO also offers in-band modem capability and is compliant with eCall EU directive. The eCall project is sponsored by the European Commission and it's based on the EU directive E112.

Key Benefits

  • Ideal for 3G applications for the European OEM and Aftermarket Automotive with full ISO TS16949 quality processes
  • Internet application friendly with integrated TCP/IP and UDP/IP stacks
  • Voice-capable for applications requiring either analog or digital (DVI) interfaces
  • Over-the-Air firmware update (OMA-DM compliant)by means Premium FOTA Management

Family Concept

The UE910-EU V2 AUTO adds the Telit xE910 form factor family a cost optimized, long-term available 2G variant enabling integrators and developers to design applications once and take advantage of the global coverage and service flexibility afforded by the broad set of companion products in all prevalent cellular technologies worldwide. As a member of the xE910 family features complete pin-to-pin compatibility with companion products in GSM/GPRS, UMTS/HSPA, HSPA+, CDMA 1xRTT, EV-DO and LTE.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number UE910-EU V2 AUTO
Product Name Ruggedized 3G Module
Device Type Modem
Technology 3G Standard
Interface AAI/DVI/DAC/ADC/GPIO
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 7581023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Interface I2C; ALARM, GPIO, I2C, SPI, UART, WAKE
Supply Voltage 3.3V
View Details
37 - 40.5 GHz GaN Transmit / Receive Module - QPF4006 - Qorvo
Specs
Device Type Transceiver
Features RoHS
Package Type Laminate SMP
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-202007-01 - CYBLE-202007-01 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.9 V 3.6 V
View Details
RF430CL330H Dynamic NFC Interface Transponder - RF430CL330HIRGTR - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers