Dynamic NFC Interface Transponder in a 16-pin VQFN package measuring 3mm x 3mm, with an ISO14443B-compliant 13.56-MHz RF interface supporting up to 848 kbps, SPI or I2C communication, 3 KB of SRAM for NDEF messages, and an operating temperature range of -40 to 85°C.
Dynamic NFC Interface Transponder 16-QFN -40 to 85
IC RFID TRANSP 13.56MHZ 16VQFN
IC RFID TRANSP 13.56MHZ 16VQFN
RFID Transponder IC 13.56MHz ISO 14443, NFC I²C, SPI 2V ~ 3.6V 16-VFQFN Exposed Pad
| Texas Instruments | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | RF430CL330HIRGTR | RF430CL330HIRGTR | RF430CL330HIRGTR | RF430CL330HIRGTR |
| Product Name | RF430CL330H Dynamic NFC Interface Transponder | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Technology | Wi-Fi / WiMAX / Wi-Mesh | |||
| Features | RoHS | RoHS | ||
| Operating Frequency | 13.56 MHz | 13.56 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |