Infineon Technologies AG Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-202007-01 CYBLE-202007-01

Description
Infineon’s AIROC™ CYBLE-202007-01 is a fully certified Bluetooth® LE embedded module based on a proven hardware design and Infineon’s PSOC™ 4-BLE. This module includes a royalty-free Bluetooth® stack compatible with Bluetooth® 5.1, helping cutdown the additional time needed for design, development and certification. It is available in 14 x 18.5 x 2.00 mm SMT form-factor, with an external -u.FL antenna and is certified to FCC, ISED, MIC, and CE regulations. Infineon’s AIROC™ CYBLE-202007-01 module supports Infineon's CAPSENSE™, the industry-leading capacitive-sensing solution. This module is based on scalable and reconfigurable platform architecture, combining programmable and reconfigurable analog and digital blocks for flexible automatic routing. It is fully integrated with onboard crystal oscillator, passive components, flash memory, up to 18 capacitive sensors for buttons or sliders and the PSOC™ 4-BLE Bluetooth® MCU. This highly integrated module is globally certified to support fast time-to-market. Infineon’s AIROC™ CYBLE-202007-01 module complies with Bluetooth® core specification version 5.1 and has gone through SIG qualification with Declaration ID D054766 and QDID 167529. Infineon’s AIROC™ CYBLE-202007-01 module is designed to support a wide spectrum of cost optimized Bluetooth® applications.
Request a Quote
Description
Infineon’s AIROC™ CYBLE-202007-01 is a fully certified Bluetooth® LE embedded module based on a proven hardware design and Infineon’s PSOC™ 4-BLE. This module includes a royalty-free Bluetooth® stack compatible with Bluetooth® 5.1, helping cutdown the additional time needed for design, development and certification. It is available in 14 x 18.5 x 2.00 mm SMT form-factor, with an external -u.FL antenna and is certified to FCC, ISED, MIC, and CE regulations. Infineon’s AIROC™ CYBLE-202007-01 module supports Infineon's CAPSENSE™, the industry-leading capacitive-sensing solution. This module is based on scalable and reconfigurable platform architecture, combining programmable and reconfigurable analog and digital blocks for flexible automatic routing. It is fully integrated with onboard crystal oscillator, passive components, flash memory, up to 18 capacitive sensors for buttons or sliders and the PSOC™ 4-BLE Bluetooth® MCU. This highly integrated module is globally certified to support fast time-to-market. Infineon’s AIROC™ CYBLE-202007-01 module complies with Bluetooth® core specification version 5.1 and has gone through SIG qualification with Declaration ID D054766 and QDID 167529. Infineon’s AIROC™ CYBLE-202007-01 module is designed to support a wide spectrum of cost optimized Bluetooth® applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CYBLE-202007-01 is a Bluetooth Low Energy wireless module based on the PSoC 4 Bluetooth LE silicon, featuring an external antenna connection via a u-FL connector. It measures 15.00 mm × 23.00 mm × 2.05 mm and operates over the industrial temperature range of -40 °C to +85 °C. The module supports up to 19 GPIOs, a 12-bit, 1-Msps SAR ADC, two serial communication blocks (I2C, SPI, UART), four TCPWM blocks, and 18 capacitive sensors. It includes 256 KB of flash memory and 32 KB of SRAM, operates at up to 48 MHz, and delivers a maximum TX output power of +7.5 dBm with RX sensitivity of -93 dBm. The module is certified for FCC, ISED, MIC, KC, and CE regulations and is Bluetooth SIG qualified with QDID 167529 and Declaration ID D054766.

Datasheet Summary
Powered by GS/AI

The CYBLE-202007-01 is a Bluetooth Low Energy wireless module based on the PSoC 4 Bluetooth LE silicon, featuring an external antenna connection via a u-FL connector. It measures 15.00 mm × 23.00 mm × 2.05 mm and operates over the industrial temperature range of -40 °C to +85 °C. The module supports up to 19 GPIOs, a 12-bit, 1-Msps SAR ADC, two serial communication blocks (I2C, SPI, UART), four TCPWM blocks, and 18 capacitive sensors. It includes 256 KB of flash memory and 32 KB of SRAM, operates at up to 48 MHz, and delivers a maximum TX output power of +7.5 dBm with RX sensitivity of -93 dBm. The module is certified for FCC, ISED, MIC, KC, and CE regulations and is Bluetooth SIG qualified with QDID 167529 and Declaration ID D054766.

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-202007-01 - CYBLE-202007-01 - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-202007-01
CYBLE-202007-01
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-202007-01 CYBLE-202007-01
Infineon’s AIROC™ CYBLE-202007-01 is a fully certified Bluetooth® LE embedded module based on a proven hardware design and Infineon’s PSOC™ 4-BLE. This module includes a royalty-free Bluetooth® stack compatible with Bluetooth® 5.1, helping cutdown the additional time needed for design, development and certification. It is available in 14 x 18.5 x 2.00 mm SMT form-factor, with an external -u.FL antenna and is certified to FCC, ISED, MIC, and CE regulations. Infineon’s AIROC™ CYBLE-202007-01 module supports Infineon's CAPSENSE™, the industry-leading capacitive-sensing solution. This module is based on scalable and reconfigurable platform architecture, combining programmable and reconfigurable analog and digital blocks for flexible automatic routing. It is fully integrated with onboard crystal oscillator, passive components, flash memory, up to 18 capacitive sensors for buttons or sliders and the PSOC™ 4-BLE Bluetooth® MCU. This highly integrated module is globally certified to support fast time-to-market. Infineon’s AIROC™ CYBLE-202007-01 module complies with Bluetooth® core specification version 5.1 and has gone through SIG qualification with Declaration ID D054766 and QDID 167529. Infineon’s AIROC™ CYBLE-202007-01 module is designed to support a wide spectrum of cost optimized Bluetooth® applications.

Infineon’s AIROC™ CYBLE-202007-01 is a fully certified Bluetooth® LE embedded module based on a proven hardware design and Infineon’s PSOC™ 4-BLE. This module includes a royalty-free Bluetooth® stack compatible with Bluetooth® 5.1, helping cutdown the additional time needed for design, development and certification. It is available in 14 x 18.5 x 2.00 mm SMT form-factor, with an external -u.FL antenna and is certified to FCC, ISED, MIC, and CE regulations.

Infineon’s AIROC™ CYBLE-202007-01 module supports Infineon's CAPSENSE™, the industry-leading capacitive-sensing solution. This module is based on scalable and reconfigurable platform architecture, combining programmable and reconfigurable analog and digital blocks for flexible automatic routing. It is fully integrated with onboard crystal oscillator, passive components, flash memory, up to 18 capacitive sensors for buttons or sliders and the PSOC™ 4-BLE Bluetooth® MCU. This highly integrated module is globally certified to support fast time-to-market.

Infineon’s AIROC™ CYBLE-202007-01 module complies with Bluetooth® core specification version 5.1 and has gone through SIG qualification with Declaration ID D054766 and QDID 167529.

Infineon’s AIROC™ CYBLE-202007-01 module is designed to support a wide spectrum of cost optimized Bluetooth® applications.

Supplier's Site Datasheet
Bluetooth Modules - 2733348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bluetooth Modules
2733348
Bluetooth Modules 2733348
Infineon CYBLE-202007-01

Infineon CYBLE-202007-01

Supplier's Site
Bluetooth Modules - 2733347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bluetooth Modules
2733347
Bluetooth Modules 2733347
Infineon CYBLE-202007-01

Infineon CYBLE-202007-01

Supplier's Site
RF Transceiver Modules and Modems - CYBLE-202007-01 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
CYBLE-202007-01
RF Transceiver Modules and Modems CYBLE-202007-01
RX TXRX MOD BT 4.2 TRC ANT SMD

RX TXRX MOD BT 4.2 TRC ANT SMD

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG RS Components, Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number CYBLE-202007-01 2733348 CYBLE-202007-01
Product Name Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-202007-01 Bluetooth Modules RF Transceiver Modules and Modems
Technology Bluetooth Bluetooth Bluetooth v4.2
Features RoHS RoHS
Supply Voltage Other; 1.9 V 3.6 V Other; 1.8V ~ 4.5V
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-253059-02 - CYBT-253059-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.6 V 3.3 V
View Details
RF Transceiver ICs - 448-CYW43455LXKUBGTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details
RF Transceiver ICs - CYBL11172-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - BCM4339XKUBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details