10-Bit Buffers/Drivers With 3-State Outputs 24-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1253148-SN74ABT2827D
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 10
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT2827
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Texas Instruments | Win Source Electronics | |
---|---|---|
Product Category | IC Interfaces | IC Interfaces |
Product Number | SN74ABT2827DW | 1253148-SN74ABT2827DW |
Product Name | SN74ABT2827 10-Bit Buffers/Drivers With 3-State Outputs | Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT2827DW |
Technology | ABT | |
Device Type | Buffer | Buffer |
Features | RoHS |