Low-Power Stereo CODEC with line-out (S/W Control) 24-SSOP
Stereo Audio Interface 20 b Serial 24-SSOP
IC STEREO AUDIO CODEC 24-SSOP
Stereo Audio Interface 20 b Serial 24-SSOP
Interface - CODECs 16/20-Bit Sngl-end Anlg I/O Ster Codec
Manufacturer: Texas Instruments
Win Source Part Number: 121938-PCM3002E/2K
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 20 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 94
Dynamic Range, ADCs / DACs (db) Typ: 90 / 94
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 24-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | VAST STOCK CO., LIMITED | Win Source Electronics | |
---|---|---|---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | PCM3002E/2K | PCM3002E/2K | PCM3002E/2K | PCM3002E/2K-ND | PCM3002E/2K | 121938-PCM3002E/2K |
Product Name | PCM3002 Low-Power Stereo CODEC with line-out (S/W Control) | CODECS | Interface - CODECs | CODECS | Interface - CODECs | Interface - Interface - CODECs - PCM3002E/2K |
Device Type | Codec | Codec | Sensor Interface; Codec | Codec | Sensor Interface | |
Features | RoHS | RoHS | RoHS | |||
Package Type | SSOP | SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) | SSOP; 24-SSOP (0.209", 5.30mm Width) | SSOP-24 | SOP; SSOP; 24-SSOP | |
Supply Voltage | Other; 2.7V ~ 3.6V |