Quadruple Differential Line Driver 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 082429-SN75172N
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial
RS-422/RS-485 Interface IC Quad Diff Line Drive
Quad differential line driver,SN75172N - Interface ICs - Line Transmitters
Quad differential line driver,SN75172N - Interface ICs - Line Transmitters
Delivery on production packaging - Tube. This product is non-returnable.
Quad differential line driver,SN75172N - Interface ICs - Line Transmitters
LINE DRIVER QUAD RS485/RS422, 75172; Device Type:Line; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | SN75172N | 082429-SN75172N | SN75172N | 630875 | 28AH5186 |
Product Name | SN75172 Quadruple Differential Line Driver | Interface - Interface - Drivers, Receivers, Transceivers - SN75172N | RS-422/RS-485 Interface IC | Line Driver Quad Rs485/rs422, 75172; Device Type Texas Instruments | |
Device Type | Line / Bus Driver | Receiver | Transmitter | ||
Features | RoHS | RoHS | RoHS | ||
Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | 5V | Other; 4.75V |
# of Tx | 4 # | 4 # | |||
# of Rx | 0 # | 4 # |