Texas Instruments AM26C31 Quadruple Differential Line Driver AM26C31QDG4

Description
Quadruple Differential Line Driver 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26C31 Quadruple Differential Line Driver - AM26C31QDG4 - Texas Instruments
Dallas, TX, United States
AM26C31 Quadruple Differential Line Driver
AM26C31QDG4
AM26C31 Quadruple Differential Line Driver AM26C31QDG4
Quadruple Differential Line Driver 16-SOIC -40 to 125

Quadruple Differential Line Driver 16-SOIC -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26C31QDG4 - 078027-AM26C31QDG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26C31QDG4
078027-AM26C31QDG4
Interface - Interface - Drivers, Receivers, Transceivers - AM26C31QDG4 078027-AM26C31QDG4
Manufacturer: Texas Instruments Win Source Part Number: 078027-AM26C31QDG4 Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 078027-AM26C31QDG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-AM26C31QDG4
SOIC Interface Transceiver IC 710-AM26C31QDG4
Quadruple differential line driver 16-SOIC -40 to 125 Product overview: AM26C31QDG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31QDG4 can be used for catalog matching and distributor lookup.

Quadruple differential line driver 16-SOIC -40 to 125 Product overview: AM26C31QDG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31QDG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - AM26C31QDG4 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
AM26C31QDG4
Drivers, Receivers, Transceivers AM26C31QDG4
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
RS-422 Interface IC
AM26C31QDG4
RS-422 Interface IC AM26C31QDG4
RS-422 Interface IC Quad Diff Line Drvr

RS-422 Interface IC Quad Diff Line Drvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26C31QDG4 078027-AM26C31QDG4 710-AM26C31QDG4 AM26C31QDG4 AM26C31QDG4
Product Name AM26C31 Quadruple Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - AM26C31QDG4 SOIC Interface Transceiver IC Drivers, Receivers, Transceivers RS-422 Interface IC
Device Type Line / Bus Driver Receiver Transceiver Driver
Features RoHS RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
 - 54F14DM-MLS - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; DIP14
View Details
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-8681201EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details