NB Corporation of America Datasheets for Crossed Roller Slides

Crossed roller slides are simple linear motion devices that consist of a stationary base and a moving carriage. The rollers are crossed at a 90° angle in an alternating fashion and are enclosed in the rails, which have a machined V-shaped groove to support the rollers.
Crossed Roller Slides: Learn more

Product Name Notes
The NB SLIDE TABLE is a precision table equipped with crossed roller slide ways. Its high-precision and low-friction characteristics make it well suited for use in electronics automatic-assembly machines, optical...