NB Corporation of America Datasheets for Linear Bearing Rails
Linear guides and rails provide a smooth, precision, guiding surface on which the rolling element of a linear bearing rides.
Linear Bearing Rails: Learn more
| Product Name | Notes |
|---|---|
| · Mounting is completely compatible with SV Type. · Improve durability of the installed equipment by simple replacement. · Offers unit size reduction while keeping the equivalent performance. | |
| EXRAIL® – A new innovative linear recirculating linear guide rail system to achieve ultra-high rigidity, ultra-high motion accuracy, and ultra-high damping capability. Incorporation of needle rollers gives the EXRAIL® 50%... | |
| NB SLIDE WAY cross roller guides use precision rollers to provide stable, non-recirculating linear motions in equipment such as optical and measuring equipment. NB SLIDE WAY cross roller bearings are... | |
| The NB GONIO WAY is a curved crossed roller slide bearing. It is a curved motion bearing utilizing low-friction, non-recirculating precision rollers. It is used when there is a need... | |
| The NB SLIDE GUIDE SEB type is a profile miniature linear rail guide system in which the ball elements roll along two raceway grooves. This is the smallest and lightest... | |
| The NB SLIDE GUIDE SER type is a profile miniature crossed roller linear rail guide system utilizing the recirculating motion of precision crossed rollers placed in two rows. Despite its... | |
| The NB SLIDE GUIDE SGL type is a profile linear guide rail system utilizing the recirculating motion of ball elements along four rows of raceway grooves. It can be used... | |
| The NB SLIDE GUIDE SGW type is a profile linear guide rail system utilizing the recirculating motion of ball elements along four rows of raceway grooves. Its low height and... |