NB Corporation of America Datasheets for Linear Bearings
Linear bearings are used in applications where a component needs to be moved along a straight line with high accuracy.
Linear Bearings: Learn more
| Product Name | Notes |
|---|---|
| NB SLIDE ROTARY BUSH RK type is a highly accurate and high load capacity bearing providing smooth continuous linear and rotational motions. Its structure imposes no constraints on linear and... | |
| The NB Slide Bush is a linear bushing with mechanism utilizing the rolling motion of ball elements. Since linear motion is obtained with simple mechanism, the linear bushing can be... | |
| The NB SLIDE ROTARY BUSH SRE SERIES provides rotary and linear motion functions. Linear motion with unlimited stroke and rotary motion are merged into a single bush resulting in great... | |
| The NB SLIDE SCREW can be used as a transport device in many types of machines, whose application is not intended for accurate positioning requirements. Structure and Advantages The NB... | |
| The NB STROKE BUSH is a linear and rotational motion mechanism utilizing the rotational motion of ball elements between an outer cylinder and a shaft. It is compact and can... | |
| The TOPBALL linear motion mechanism is a self-aligning high load capacity linear ball bushing incorporating many unique features that make it an excellent choice for a wide range of applications. |